JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins MX34003NF1

Description
Win Source Part Number: 1143113-MX34003NF1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MX34 Number of Positions: 3 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Brass Applications: Automotive Standard Package: 2,016 Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.087" (2.20mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Gray Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.421" (10.70mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 85°C Contact Length - Mating: 0.303" (7.70mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: -670-2000-ND,-MX3400 3NF1,670-2000,-670-2 000 Base Product Number: MX34003N
Request a Quote Datasheet
Description
Win Source Part Number: 1143113-MX34003NF1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MX34 Number of Positions: 3 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Brass Applications: Automotive Standard Package: 2,016 Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.087" (2.20mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Gray Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.421" (10.70mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 85°C Contact Length - Mating: 0.303" (7.70mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: -670-2000-ND,-MX3400 3NF1,670-2000,-670-2 000 Base Product Number: MX34003N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1143113-MX34003NF1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1143113-MX34003NF1
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1143113-MX34003NF1
Win Source Part Number: 1143113-MX34003NF1 Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: MX34 Number of Positions: 3 Features: Board Lock Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Locking Ramp Package: Tube Contact Material: Brass Applications: Automotive Standard Package: 2,016 Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.087" (2.20mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Gray Mounting Type: Through Hole, Right Angle Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.126" (3.20mm) Insulation Height: 0.421" (10.70mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 85°C Contact Length - Mating: 0.303" (7.70mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3A HTSUS: 8536.69.4040 Mfr: JAE Electronics Other Names: -670-2000-ND,-MX3400 3NF1,670-2000,-670-2 000 Base Product Number: MX34003N

Win Source Part Number: 1143113-MX34003NF1
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: MX34
Number of Positions: 3
Features: Board Lock
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Locking Ramp
Package: Tube
Contact Material: Brass
Applications: Automotive
Standard Package: 2,016
Insulation Material: Syndiotactic Polystyrene (SPS), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.087" (2.20mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Gray
Mounting Type: Through Hole, Right Angle
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.126" (3.20mm)
Insulation Height: 0.421" (10.70mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 85°C
Contact Length - Mating: 0.303" (7.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Other Names: -670-2000-ND,-MX34003NF1,670-2000,-670-2000
Base Product Number: MX34003N

Buy Now Datasheet
Headers, Male Pins - MX34003NF1 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
MX34003NF1
Headers, Male Pins MX34003NF1
CONN HEADER R/A 3POS 2.2MM

CONN HEADER R/A 3POS 2.2MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1143113-MX34003NF1 MX34003NF1
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers, Male Pins
Product Type IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole, Right Angle Through-Hole; Solder; Through Hole, Right Angle
Current Rating 3 amps 3 amps
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Double Turret Terminal .141
Specs
Product Type PCB Pins
Contact Plating Bright Tin
View Details
Mini SIM Card PCB Mount Socket - 80440GSH-161-126L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull (2X1 Port Stacked)
Number of Contacts 8
View Details
Headers & Wire Housings - G125-96416F1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details