36 Pos RF Connector, Right Angle, Through Hole, 3A, 125°C Product overview: MX23A36NF1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Through-Hole, 3A, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-MX23A36NF1 can be used for catalog matching and distributor lookup.
"Connector Header Through Hole, Right Angle 36 position 0.098"" (2.50mm)"
Manufacturer: JAE Electronics
Win Source Part Number: 928539-MX23A36NF1
Series: MX23A
Operating Temperature Range: -40°C ~ 125°C
Features: Connector Header Through Hole, Right Angle 36 position 0.098" (2.50mm)
Package: Tray
Mounting: Through Hole, Right Angle
Family Name: MX23A36N
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Quantity per package: 360
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040
Other Part Number: 670-2467, MX23A36NF1-ND
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 314-MX23A36NF1 | 670-2467-ND | 928539-MX23A36NF1 |
| Product Name | Through-Hole 3A Electronic Connector | Headers, Male Pins | Rectangular Connectors - MX23A36NF1 |
| Gender | Male / Plug | ||
| Termination | Solder | ||
| Current Rating | 3.0 amps | 3.0 amps |