JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins LY20-20P-DT1-P1E-BR

Description
Manufacturer: JAE Electronics Win Source Part Number: 1332347-LY20-20P-DT1 -P1E-BR Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 20 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Detent Lock Contact Material: Copper Alloy Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.90µin (0.099µm) Contact Finish - Post: Tin Insulation Color: Brown Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Overall Contact Length: 0.291" (7.40mm) Insulation Height: 0.177" (4.50mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 85°C Contact Length - Mating: 0.106" (2.70mm) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact HTSUS: 8536.69.4040 Base Product Number: LY20-20P RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 1332347-LY20-20P-DT1 -P1E-BR Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 20 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Detent Lock Contact Material: Copper Alloy Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.90µin (0.099µm) Contact Finish - Post: Tin Insulation Color: Brown Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Overall Contact Length: 0.291" (7.40mm) Insulation Height: 0.177" (4.50mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 85°C Contact Length - Mating: 0.106" (2.70mm) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact HTSUS: 8536.69.4040 Base Product Number: LY20-20P RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332347-LY20-20P-DT1-P1E-BR - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332347-LY20-20P-DT1-P1E-BR
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332347-LY20-20P-DT1-P1E-BR
Manufacturer: JAE Electronics Win Source Part Number: 1332347-LY20-20P-DT1 -P1E-BR Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 20 Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Detent Lock Contact Material: Copper Alloy Voltage Rating: 250V Material Flammability Rating: UL94 V-0 Standard Package: 1 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.079" (2.00mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 3.90µin (0.099µm) Contact Finish - Post: Tin Insulation Color: Brown Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.079" (2.00mm) Contact Length - Post: 0.118" (3.00mm) Overall Contact Length: 0.291" (7.40mm) Insulation Height: 0.177" (4.50mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 85°C Contact Length - Mating: 0.106" (2.70mm) ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) Current Rating (Amps): 3A per Contact HTSUS: 8536.69.4040 Base Product Number: LY20-20P RoHS Status: RoHS Compliant

Manufacturer: JAE Electronics
Win Source Part Number: 1332347-LY20-20P-DT1-P1E-BR
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 20
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Detent Lock
Contact Material: Copper Alloy
Voltage Rating: 250V
Material Flammability Rating: UL94 V-0
Standard Package: 1
Mounting: Through Hole
Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.079" (2.00mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 3.90µin (0.099µm)
Contact Finish - Post: Tin
Insulation Color: Brown
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.079" (2.00mm)
Contact Length - Post: 0.118" (3.00mm)
Overall Contact Length: 0.291" (7.40mm)
Insulation Height: 0.177" (4.50mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 85°C
Contact Length - Mating: 0.106" (2.70mm)
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A per Contact
HTSUS: 8536.69.4040
Base Product Number: LY20-20P
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1332347-LY20-20P-DT1-P1E-BR
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

DIL Sockets - 1831578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
8+2 Pos. Female Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-22496F5-01-08-01 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 10 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Carbon - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Current Rating 0.0050 amps
Insulation Resistance 1.00E7 Mohms
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details