JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets IL-WX-20S-VF-B-E1000E

Description
Win Source Part Number: 1350497-IL-WX-20S-VF -B-E1000E Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Series: IL-WX Number of Positions: 20 Features: Solder Retention Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Copper Alloy Mated Stacking Heights: 4.5mm Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 1,000 Insulation Material: Polyphenylene Sulfide (PPS) , Glass Filled Style: Board to Board Pitch - Mating: 0.031" (0.80mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Surface Mount Row Spacing - Mating: 0.059" (1.50mm) Insulation Height: 0.128" (3.25mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A HTSUS: 8536.69.4040 Mfr: JAE Electronics Base Product Number: IL-WX-20
Request a Quote Datasheet
Description
Win Source Part Number: 1350497-IL-WX-20S-VF -B-E1000E Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Series: IL-WX Number of Positions: 20 Features: Solder Retention Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Copper Alloy Mated Stacking Heights: 4.5mm Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 1,000 Insulation Material: Polyphenylene Sulfide (PPS) , Glass Filled Style: Board to Board Pitch - Mating: 0.031" (0.80mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Surface Mount Row Spacing - Mating: 0.059" (1.50mm) Insulation Height: 0.128" (3.25mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A HTSUS: 8536.69.4040 Mfr: JAE Electronics Base Product Number: IL-WX-20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1350497-IL-WX-20S-VF-B-E1000E - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1350497-IL-WX-20S-VF-B-E1000E
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1350497-IL-WX-20S-VF-B-E1000E
Win Source Part Number: 1350497-IL-WX-20S-VF -B-E1000E Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Series: IL-WX Number of Positions: 20 Features: Solder Retention Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Copper Alloy Mated Stacking Heights: 4.5mm Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 1,000 Insulation Material: Polyphenylene Sulfide (PPS) , Glass Filled Style: Board to Board Pitch - Mating: 0.031" (0.80mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Surface Mount Row Spacing - Mating: 0.059" (1.50mm) Insulation Height: 0.128" (3.25mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A HTSUS: 8536.69.4040 Mfr: JAE Electronics Base Product Number: IL-WX-20

Win Source Part Number: 1350497-IL-WX-20S-VF-B-E1000E
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: IL-WX
Number of Positions: 20
Features: Solder Retention
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Copper Alloy
Mated Stacking Heights: 4.5mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Standard Package: 1,000
Insulation Material: Polyphenylene Sulfide (PPS) , Glass Filled
Style: Board to Board
Pitch - Mating: 0.031" (0.80mm)
Contact Finish - Mating: Tin
Insulation Color: Black
Mounting Type: Surface Mount
Row Spacing - Mating: 0.059" (1.50mm)
Insulation Height: 0.128" (3.25mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Base Product Number: IL-WX-20

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1350497-IL-WX-20S-VF-B-E1000E
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting Surface Mount
Current Rating 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

2 Tabs Quick Fit Header - 7802 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type IC Headers
Mounting Through-Hole
Voltage Rating 500 volts
View Details
PCB Headers & Receptacles - 103167-7 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details