JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets IL-WX-10SB-VF-B-E1000E

Description
Win Source Part Number: 1349972-IL-WX-10SB-V F-B-E1000E Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Series: IL-WX Number of Positions: 10 Features: Board Guide, Solder Retention Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Copper Alloy Mated Stacking Heights: 4.5mm Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 1,000 Insulation Material: Polyphenylene Sulfide (PPS) , Glass Filled Style: Board to Board Pitch - Mating: 0.031" (0.80mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Surface Mount Row Spacing - Mating: 0.059" (1.50mm) Insulation Height: 0.128" (3.25mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A HTSUS: 8536.69.4040 Mfr: JAE Electronics Base Product Number: IL-WX-10
Request a Quote Datasheet
Description
Win Source Part Number: 1349972-IL-WX-10SB-V F-B-E1000E Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Series: IL-WX Number of Positions: 10 Features: Board Guide, Solder Retention Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Copper Alloy Mated Stacking Heights: 4.5mm Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 1,000 Insulation Material: Polyphenylene Sulfide (PPS) , Glass Filled Style: Board to Board Pitch - Mating: 0.031" (0.80mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Surface Mount Row Spacing - Mating: 0.059" (1.50mm) Insulation Height: 0.128" (3.25mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A HTSUS: 8536.69.4040 Mfr: JAE Electronics Base Product Number: IL-WX-10
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets - 1349972-IL-WX-10SB-VF-B-E1000E - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
1349972-IL-WX-10SB-VF-B-E1000E
Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets 1349972-IL-WX-10SB-VF-B-E1000E
Win Source Part Number: 1349972-IL-WX-10SB-V F-B-E1000E Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets Series: IL-WX Number of Positions: 10 Features: Board Guide, Solder Retention Connector Type: Receptacle Contact Type: Forked Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Package: Tape & Reel Contact Material: Copper Alloy Mated Stacking Heights: 4.5mm Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 1,000 Insulation Material: Polyphenylene Sulfide (PPS) , Glass Filled Style: Board to Board Pitch - Mating: 0.031" (0.80mm) Contact Finish - Mating: Tin Insulation Color: Black Mounting Type: Surface Mount Row Spacing - Mating: 0.059" (1.50mm) Insulation Height: 0.128" (3.25mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.5A HTSUS: 8536.69.4040 Mfr: JAE Electronics Base Product Number: IL-WX-10

Win Source Part Number: 1349972-IL-WX-10SB-VF-B-E1000E
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Series: IL-WX
Number of Positions: 10
Features: Board Guide, Solder Retention
Connector Type: Receptacle
Contact Type: Forked
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Package: Tape & Reel
Contact Material: Copper Alloy
Mated Stacking Heights: 4.5mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Standard Package: 1,000
Insulation Material: Polyphenylene Sulfide (PPS) , Glass Filled
Style: Board to Board
Pitch - Mating: 0.031" (0.80mm)
Contact Finish - Mating: Tin
Insulation Color: Black
Mounting Type: Surface Mount
Row Spacing - Mating: 0.059" (1.50mm)
Insulation Height: 0.128" (3.25mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.5A
HTSUS: 8536.69.4040
Mfr: JAE Electronics
Base Product Number: IL-WX-10

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Number 1349972-IL-WX-10SB-VF-B-E1000E
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets
Product Type IC Headers
Socket Type Receptacle
Mounting Surface Mount
Current Rating 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Conn, Stacking, Header, 40Pos, 2Row; Product Range Amphenol Communications Solutions - 64AC3997 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting SMT; Surface Mount
View Details
Headers & Wire Housings - G125-MS12605M2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
678 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 1.00E-6 Mohms
Contact Resistance 30 milliohms
View Details