JAE Electronics, Inc. Rectangular Connector Housings IL-AG9-2P-S3C1

Description
"2 Rectangular Connectors - Housings Plug Green 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"2 Rectangular Connectors - Housings Plug Green 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Housings - 670-2410-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
670-2410-ND
Rectangular Connector Housings 670-2410-ND
"2 Rectangular Connectors - Housings Plug Green 0.098"" (2.50mm)"

"2 Rectangular Connectors - Housings Plug Green 0.098"" (2.50mm)"

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
319-IL-AG9-2P-S3C1
Electronic Connector 319-IL-AG9-2P-S3C1
CONN PIN 2POS HOUSING 2.5MM Product overview: IL-AG9-2P-S3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG9-2P-S3C1 can be used for catalog matching and distributor lookup.

CONN PIN 2POS HOUSING 2.5MM Product overview: IL-AG9-2P-S3C1 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG9-2P-S3C1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1350811-IL-AG9-2P-S3C1 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1350811-IL-AG9-2P-S3C1
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1350811-IL-AG9-2P-S3C1
Win Source Part Number: 1350811-IL-AG9-2P-S3 C1 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Series: IL-AG9 Number of Positions: 2 Pitch: 0.098" (2.50mm) Color: Green Connector Type: Plug Contact Type: Male Pin Number of Rows: 1 Package: Bulk Contact Termination: Crimp Note: Contacts Not Included Standard Package: 3,000 Mounting Type: Free Hanging (In-Line) ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: JAE Electronics Base Product Number: IL-AG9-2

Win Source Part Number: 1350811-IL-AG9-2P-S3C1
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Series: IL-AG9
Number of Positions: 2
Pitch: 0.098" (2.50mm)
Color: Green
Connector Type: Plug
Contact Type: Male Pin
Number of Rows: 1
Package: Bulk
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 3,000
Mounting Type: Free Hanging (In-Line)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: JAE Electronics
Base Product Number: IL-AG9-2

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 670-2410-ND 319-IL-AG9-2P-S3C1 1350811-IL-AG9-2P-S3C1
Product Name Rectangular Connector Housings Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
DBNC series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Coaxial Connector
Geometry Straight
Mounting Bulkhead
View Details