JAE Electronics, Inc. Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts IL-AG5-C1-5000

Description
Manufacturer: JAE Electronics Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts Series: IL-AG5 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Tin Base Product Number: IL-AG5-C
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts Series: IL-AG5 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Tin Base Product Number: IL-AG5-C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts - IL-AG5-C1-5000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts
IL-AG5-C1-5000
Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts IL-AG5-C1-5000
Manufacturer: JAE Electronics Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts Series: IL-AG5 Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 18-22 AWG Contact Finish: Tin Base Product Number: IL-AG5-C

Manufacturer: JAE Electronics
Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts
Series: IL-AG5
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 18-22 AWG
Contact Finish: Tin
Base Product Number: IL-AG5-C

Buy Now Datasheet
Crimp Contacts - 6324289 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crimp Contacts
6324289
Crimp Contacts 6324289
JAE IL-AG5-C1-5000 Crimp Terminal

JAE IL-AG5-C1-5000 Crimp Terminal

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd.
Product Category Electrical Contacts Electrical Contacts
Product Number IL-AG5-C1-5000 6324289
Product Name Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Contacts Crimp Contacts
Shape / Form Pin
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
Dsub Contact, Pin, 28-24Awg, Crimp; For Use With Amphenol Communications Solutions - 82R7144 - Newark, An Avnet Company
Specs
Shape / Form Pin; Pin
Contact Material Cu; Copper Alloy
Plating / Coating Gold; Gold Plated Contacts
View Details
Automotive Terminals - 1-2331463-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Silver; Silver (Ag)
Length 2.76 inch (70.05 mm)
View Details