"16 Rectangular Connectors - Housings Receptacle Green 0.098"" (2.50mm)"
Automotive Connectors Sckt HOUSING 16P Product overview: IL-AG5-16S-D3C1-A from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 319-IL-AG5-16S-D3C1-
Manufacturer: JAE Electronics
Category: Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings
Series: IL-AG5
Package: Bulk
Product Status: Active
Connector Type: Receptacle
Contact Type: Female Socket
Number of Positions: 16
Pitch: 0.098" (2.50mm)
Insulation Material: Polybutylene Terephthalate (PBT)
| DigiKey | Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 670-1816-ND | IL-AG5-16S-D3C1-A | 319-IL-AG5-16S-D3C1-A | |
| Product Name | Rectangular Connector Housings | Connectors | Automotive Electronic Connector | Connectors, Interconnects- Rectangular Connectors- Rectangular Connector Housings |
| Connector Type | Rectangular Connectors, Heavy Duty | Automotive Connector | Rectangular Connectors, Heavy Duty |