CUT STRIP CONN CONTACT CRIMP 30-36AWG GOLD
30 Pos 1mm Pitch Crimp Header, Gold Plated Copper Alloy Product overview: FI-XC3B-1-15000 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Headers & Wire Housings. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 331-FI-XC3B-1-15000 can be used for catalog matching and distributor lookup.
Blade Contact Gold 30-36 AWG Crimp
Blade Contact Gold 30-36 AWG Crimp
Win Source Part Number: 1362800-FI-XC3B-1-15
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 48 pct.
MSL Level: Not Applicable
Mfr: JAE Electronics
Series: FI-X
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: FI-XC3
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Blade
Contact Termination: Crimp
Wire Gauge: 30-36 AWG
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
| Heilind Electronics, Inc. | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | FI-XC3B-1-15000 | 331-FI-XC3B-1-15000 | 670-3142-2-ND | 1362800-FI-XC3B-1-15000 |
| Product Name | Connectors | Electronic Connector | Rectangular Connector Contacts | Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts |
| Termination | Crimp | Crimp |