CONN RCPT 30P 0.039 GOLD SMD R/A
| ODG (Origin Data Global) | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | FI-X30SSLA-HF-R2500 |
| Product Name | Headers, Receptacles, Female Sockets |
| Product Type | PCB Receptacles; Receptacle |
| Mounting | SMT; Solder; Surface Mount, Right Angle |
| Features | Grounding Pins, Shielded, Solder Retention |
| Voltage Rating | 200 volts |