JAE Electronics, Inc. Electronic Connector FI-S3P-HFE-E1500

Description
FFC & FPC Connectors 3p PCB to Cable LCD Compatible Product overview: FI-S3P-HFE-E1500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FI-S3P-HFE-E1500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FFC & FPC Connectors 3p PCB to Cable LCD Compatible Product overview: FI-S3P-HFE-E1500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FI-S3P-HFE-E1500 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-FI-S3P-HFE-E1500
Electronic Connector 314-FI-S3P-HFE-E1500
FFC & FPC Connectors 3p PCB to Cable LCD Compatible Product overview: FI-S3P-HFE-E1500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FI-S3P-HFE-E1500 can be used for catalog matching and distributor lookup.

FFC & FPC Connectors 3p PCB to Cable LCD Compatible Product overview: FI-S3P-HFE-E1500 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-FI-S3P-HFE-E1500 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - FI-S3P-HFE-E1500 - 808180-FI-S3P-HFE-E1500 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - FI-S3P-HFE-E1500
808180-FI-S3P-HFE-E1500
Rectangular Connectors - FI-S3P-HFE-E1500 808180-FI-S3P-HFE-E1500
Manufacturer: JAE Electronics Win Source Part Number: 808180-FI-S3P-HFE-E1 500 Packaging: Reel Number of Positions: 3 Mounting Style: Surface Mount, Right Angle Features: Solder Retention Connector Type: Receptacle Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 1 Termination: Solder Fastening Type: Friction Lock Contact Material: Copper Alloy Voltage Rating: 200V Material Flammability Rating: UL94 V-0 Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.049" Contact Finish - Mating: Gold Contact Finish - Post: Tin or Tin-Alloy Insulation Color: Beige Shrouding: Shrouded - 4 Wall Insulation Height: 0.071" (1.80mm) Contact Shape: Square Temperature Range - Operating: -40°C ~ 80°C Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 1 (Unlimited) Current Rating (Amps): 1A per Contact

Manufacturer: JAE Electronics
Win Source Part Number: 808180-FI-S3P-HFE-E1500
Packaging: Reel
Number of Positions: 3
Mounting Style: Surface Mount, Right Angle
Features: Solder Retention
Connector Type: Receptacle
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 1
Termination: Solder
Fastening Type: Friction Lock
Contact Material: Copper Alloy
Voltage Rating: 200V
Material Flammability Rating: UL94 V-0
Insulation Material: Liquid Crystal Polymer (LCP), Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.049"
Contact Finish - Mating: Gold
Contact Finish - Post: Tin or Tin-Alloy
Insulation Color: Beige
Shrouding: Shrouded - 4 Wall
Insulation Height: 0.071" (1.80mm)
Contact Shape: Square
Temperature Range - Operating: -40°C ~ 80°C
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1A per Contact

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Electrical Connectors Electrical Connectors
Product Number 314-FI-S3P-HFE-E1500 808180-FI-S3P-HFE-E1500
Product Name Electronic Connector Rectangular Connectors - FI-S3P-HFE-E1500
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Power Entry Modules (PEM) - 486-3-104-370-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details