JAE Electronics, Inc. Flat Flex Cables (FFC, FPC) - FB10S033JA2R6000 FB10S033JA2R6000

Description
Manufacturer: JAE Electronics Win Source Part Number: 871524-FB10S033JA2R6 000 Series: FB10 Operating Temperature Range: -40°C ~ 85°C Features: 33 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051 Other Part Number: 670-2664-2, 670-2664-1, 670-2664-6
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 871524-FB10S033JA2R6 000 Series: FB10 Operating Temperature Range: -40°C ~ 85°C Features: 33 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051 Other Part Number: 670-2664-2, 670-2664-1, 670-2664-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Flat Flex Cables (FFC, FPC) - FB10S033JA2R6000
871524-FB10S033JA2R6000
Flat Flex Cables (FFC, FPC) - FB10S033JA2R6000 871524-FB10S033JA2R6000
Manufacturer: JAE Electronics Win Source Part Number: 871524-FB10S033JA2R6 000 Series: FB10 Operating Temperature Range: -40°C ~ 85°C Features: 33 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle Package: Reel - TR Mounting: Surface Mount, Right Angle Part Status: Obsolete Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Quantity per package: 6000 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4051 Other Part Number: 670-2664-2, 670-2664-1, 670-2664-6

Manufacturer: JAE Electronics
Win Source Part Number: 871524-FB10S033JA2R6000
Series: FB10
Operating Temperature Range: -40°C ~ 85°C
Features: 33 Position FPC Connector Contacts, Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Package: Reel - TR
Mounting: Surface Mount, Right Angle
Part Status: Obsolete
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Quantity per package: 6000
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4051
Other Part Number: 670-2664-2, 670-2664-1, 670-2664-6

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 871524-FB10S033JA2R6000
Product Name Flat Flex Cables (FFC, FPC) - FB10S033JA2R6000
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details