JAE Electronics, Inc. Electronic Connector DX4R005JJER1800

Description
CONN RCPT USB2.0 MICRO B R/A Product overview: DX4R005JJER1800 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX4R005JJER1800 can be used for catalog matching and distributor lookup.
Request a Quote
Description
CONN RCPT USB2.0 MICRO B R/A Product overview: DX4R005JJER1800 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX4R005JJER1800 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DX4R005JJER1800 is a USB 2.0 Micro-B receptacle connector designed for through-hole mounting. It features five contact positions and is compliant with the USB Implementers Forum specifications. The connector is constructed with a high-strength stainless steel shell and utilizes gold plating over a palladium-nickel alloy for enhanced durability and mating cycle longevity, rated for up to 10,000 mating cycles. It supports a rated current of 1.8A for Vbus and GND, with a maximum voltage rating of 30Vrms. The operating temperature range is from -30°C to +80°C. This connector is RoHS compliant and available in reel packaging, with 1800 units per reel, making it suitable for high-volume applications.

Datasheet Summary
Powered by GS/AI

The DX4R005JJER1800 is a USB 2.0 Micro-B receptacle connector designed for through-hole mounting. It features five contact positions and is compliant with the USB Implementers Forum specifications. The connector is constructed with a high-strength stainless steel shell and utilizes gold plating over a palladium-nickel alloy for enhanced durability and mating cycle longevity, rated for up to 10,000 mating cycles. It supports a rated current of 1.8A for Vbus and GND, with a maximum voltage rating of 30Vrms. The operating temperature range is from -30°C to +80°C. This connector is RoHS compliant and available in reel packaging, with 1800 units per reel, making it suitable for high-volume applications.

Suppliers

Company
Product
Description
Supplier Links
Electronic Connector - 312-DX4R005JJER1800 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
312-DX4R005JJER1800
Electronic Connector 312-DX4R005JJER1800
CONN RCPT USB2.0 MICRO B R/A Product overview: DX4R005JJER1800 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX4R005JJER1800 can be used for catalog matching and distributor lookup.

CONN RCPT USB2.0 MICRO B R/A Product overview: DX4R005JJER1800 from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 312-DX4R005JJER1800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
USB, DVI, HDMI Connectors - DX4R005JJER1800 - 869929-DX4R005JJER1800 - Win Source Electronics
Laguna Hills, CA, United States
USB, DVI, HDMI Connectors - DX4R005JJER1800
869929-DX4R005JJER1800
USB, DVI, HDMI Connectors - DX4R005JJER1800 869929-DX4R005JJER1800
Manufacturer: JAE Electronics Win Source Part Number: 869929-DX4R005JJER18 00 Series: DX4 Features: USB - micro B USB 2.0 Receptacle Connector 5 Position Through Hole, Right Angle Package: Reel - TR Mounting: Through Hole, Right Angle Family Name: DX4R005J Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 1800 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks HTSUS: 8536.69.4040

Manufacturer: JAE Electronics
Win Source Part Number: 869929-DX4R005JJER1800
Series: DX4
Features: USB - micro B USB 2.0 Receptacle Connector 5 Position Through Hole, Right Angle
Package: Reel - TR
Mounting: Through Hole, Right Angle
Family Name: DX4R005J
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 1800
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
HTSUS: 8536.69.4040

Buy Now Datasheet
USB Connectors - DX4R005JJER1800 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
USB Connectors
DX4R005JJER1800
USB Connectors DX4R005JJER1800
USB Connectors COMBO TYPE 3 IN 2 2.0 B MID MOUNT

USB Connectors COMBO TYPE 3 IN 2 2.0 B MID MOUNT

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 312-DX4R005JJER1800 869929-DX4R005JJER1800 DX4R005JJER1800
Product Name Electronic Connector USB, DVI, HDMI Connectors - DX4R005JJER1800 USB Connectors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

USB Connectors - 12401543E4#2A - Powell Electronics, Inc.
Amphenol Communications Solutions
Specs
Connector Type USB
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-1206-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers