JAE Electronics, Inc. Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts DR-SC20-1-7000

Description
Win Source Part Number: 1362979-DR-SC20-1-70 00 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: DR Package: Tape & Reel (TR) Product Status: Active Base Product Number: DR-SC20 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1362979-DR-SC20-1-70 00 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: DR Package: Tape & Reel (TR) Product Status: Active Base Product Number: DR-SC20 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - DR-SC20-1-7000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
DR-SC20-1-7000
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts DR-SC20-1-7000
Win Source Part Number: 1362979-DR-SC20-1-70 00 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: DR Package: Tape & Reel (TR) Product Status: Active Base Product Number: DR-SC20 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 20-24 AWG Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) California Prop 65: Warning Information

Win Source Part Number: 1362979-DR-SC20-1-7000
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: DR
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: DR-SC20
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 20-24 AWG
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number DR-SC20-1-7000
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-2203260-9 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Gold; Gold (Au)
Length 0.4461 inch (11.33 mm)
View Details
Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details