JAE Electronics, Inc. D-Sub, D-Shaped Connector Backshells, Hoods DE19678-5R

Description
9 Position One Piece Backshell Connector Silver 180° Shielded
Request a Quote Datasheet
Description
9 Position One Piece Backshell Connector Silver 180° Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Backshells, Hoods - DE19678-5R-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Backshells, Hoods
DE19678-5R-ND
D-Sub, D-Shaped Connector Backshells, Hoods DE19678-5R-ND
9 Position One Piece Backshell Connector Silver 180° Shielded

9 Position One Piece Backshell Connector Silver 180° Shielded

Buy Now Datasheet
Electronic Connector - 355-DE19678-5R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
355-DE19678-5R
Electronic Connector 355-DE19678-5R
DSUB JUNCTION SHELL Product overview: DE19678-5R from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-DE19678-5R can be used for catalog matching and distributor lookup.

DSUB JUNCTION SHELL Product overview: DE19678-5R from JAE Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Backshells & Hoods. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 355-DE19678-5R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods - 1363716-DE19678-5R - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
1363716-DE19678-5R
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods 1363716-DE19678-5R
Win Source Part Number: 1363716-DE19678-5R Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: D-SUB Package: Bulk Product Status: Active Base Product Number: DE19678 HTSUS: 8538.90.8180 ECCN: EAR99 Shielding: Shielded Color: Silver Number of Positions: 9 Accessory Type: One Piece Backshell Material: Steel Cable Type: Flat Cable Exit: 180° Plating: Chromate Hardware: Cable Clamp California Prop 65: Warning Information

Win Source Part Number: 1363716-DE19678-5R
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: D-SUB
Package: Bulk
Product Status: Active
Base Product Number: DE19678
HTSUS: 8538.90.8180
ECCN: EAR99
Shielding: Shielded
Color: Silver
Number of Positions: 9
Accessory Type: One Piece Backshell
Material: Steel
Cable Type: Flat
Cable Exit: 180°
Plating: Chromate
Hardware: Cable Clamp
California Prop 65: Warning Information

Buy Now Datasheet
D-Sub, D-Shaped Connector Backshells, Hoods - DE19678-5R - ODG (Origin Data Global)
Shenzhen, China
D-Sub, D-Shaped Connector Backshells, Hoods
DE19678-5R
D-Sub, D-Shaped Connector Backshells, Hoods DE19678-5R
DSUB JUNCTION SHELL

DSUB JUNCTION SHELL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number DE19678-5R-ND 355-DE19678-5R 1363716-DE19678-5R DE19678-5R
Product Name D-Sub, D-Shaped Connector Backshells, Hoods Electronic Connector Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods D-Sub, D-Shaped Connector Backshells, Hoods
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products