JAE Electronics, Inc. Connectors, Interconnects - Contacts - Multi Purpose D02-22-22S-10000

Description
Win Source Part Number: 1363003-D02-22-22S-1 0000 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 37 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: D02 Package: Tape & Reel Product Status: Active Base Product Number: D02-22-2 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-24 AWG Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Contact Material: Copper Alloy California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1363003-D02-22-22S-1 0000 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 37 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: D02 Package: Tape & Reel Product Status: Active Base Product Number: D02-22-2 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-24 AWG Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Contact Material: Copper Alloy California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Contacts - Multi Purpose - D02-22-22S-10000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Contacts - Multi Purpose
D02-22-22S-10000
Connectors, Interconnects - Contacts - Multi Purpose D02-22-22S-10000
Win Source Part Number: 1363003-D02-22-22S-1 0000 Category: Connectors, Interconnects - Contacts - Multi Purpose Fake Threat In the Open Market: 37 pct. Type: Stamped MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: D02 Package: Tape & Reel Product Status: Active Base Product Number: D02-22-2 HTSUS: 8536.90.4000 ECCN: EAR99 Pin or Socket: Socket Contact Termination: Crimp Wire Gauge: 22-24 AWG Contact Finish: Gold Contact Finish Thickness: 3.94µin (0.10µm) Contact Material: Copper Alloy California Prop 65: Warning Information

Win Source Part Number: 1363003-D02-22-22S-10000
Category: Connectors, Interconnects - Contacts - Multi Purpose
Fake Threat In the Open Market: 37 pct.
Type: Stamped
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: D02
Package: Tape & Reel
Product Status: Active
Base Product Number: D02-22-2
HTSUS: 8536.90.4000
ECCN: EAR99
Pin or Socket: Socket
Contact Termination: Crimp
Wire Gauge: 22-24 AWG
Contact Finish: Gold
Contact Finish Thickness: 3.94µin (0.10µm)
Contact Material: Copper Alloy
California Prop 65: Warning Information

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number D02-22-22S-10000
Product Name Connectors, Interconnects - Contacts - Multi Purpose
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1123343-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
OD / Width 0.0252 inch (0.6400 mm)
View Details
Binding Posts - 1030197 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details