JAE Electronics, Inc. Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts D*C-20-24S-10000

Description
Win Source Part Number: 1362986-D*C-20-24S-1 0000 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 32 pct. Type: Signal MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: D*C Product Status: Active Base Product Number: D*C-20-2 HTSUS: 8536.90.4000 ECCN: EAR99 Contact Termination: Crimp Wire Gauge: 24-30 AWG Contact Finish: Gold Contact Finish Thickness: 4.0µin (0.10µm) Contact Type: Female Socket Contact Material: Copper Alloy Contact Form: Stamped Termination Finish: Gold Termination Finish Thickness: Flash
Request a Quote Datasheet
Description
Win Source Part Number: 1362986-D*C-20-24S-1 0000 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 32 pct. Type: Signal MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: D*C Product Status: Active Base Product Number: D*C-20-2 HTSUS: 8536.90.4000 ECCN: EAR99 Contact Termination: Crimp Wire Gauge: 24-30 AWG Contact Finish: Gold Contact Finish Thickness: 4.0µin (0.10µm) Contact Type: Female Socket Contact Material: Copper Alloy Contact Form: Stamped Termination Finish: Gold Termination Finish Thickness: Flash
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts - D*C-20-24S-10000 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
D*C-20-24S-10000
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts D*C-20-24S-10000
Win Source Part Number: 1362986-D*C-20-24S-1 0000 Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts Package: Tape & Reel Fake Threat In the Open Market: 32 pct. Type: Signal MSL Level: 1 (Unlimited) Mfr: JAE Electronics Series: D*C Product Status: Active Base Product Number: D*C-20-2 HTSUS: 8536.90.4000 ECCN: EAR99 Contact Termination: Crimp Wire Gauge: 24-30 AWG Contact Finish: Gold Contact Finish Thickness: 4.0µin (0.10µm) Contact Type: Female Socket Contact Material: Copper Alloy Contact Form: Stamped Termination Finish: Gold Termination Finish Thickness: Flash

Win Source Part Number: 1362986-D*C-20-24S-10000
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Package: Tape & Reel
Fake Threat In the Open Market: 32 pct.
Type: Signal
MSL Level: 1 (Unlimited)
Mfr: JAE Electronics
Series: D*C
Product Status: Active
Base Product Number: D*C-20-2
HTSUS: 8536.90.4000
ECCN: EAR99
Contact Termination: Crimp
Wire Gauge: 24-30 AWG
Contact Finish: Gold
Contact Finish Thickness: 4.0µin (0.10µm)
Contact Type: Female Socket
Contact Material: Copper Alloy
Contact Form: Stamped
Termination Finish: Gold
Termination Finish Thickness: Flash

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number D*C-20-24S-10000
Product Name Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Contacts
Contact Material Cu; Copper Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1123654-1 - TE Connectivity
Specs
Applications Motor or Generator
Plating / Coating Tin; Tin (Sn)
Thickness 0.0252 inch (0.6400 mm)
View Details
2 suppliers
Universal Contact - 10123973-009RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Current 2 amps
View Details
3 suppliers