JAE Electronics, Inc. RF Antennas AN02ML27C00R400

Description
Stamped Ant 2.4, 4.6, 5, 6GHz
Request a Quote Datasheet
Description
Stamped Ant 2.4, 4.6, 5, 6GHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 670-AN02ML27C00R400DKR-ND - DigiKey
Thief River Falls, MN, United States
Stamped Ant 2.4, 4.6, 5, 6GHz

Stamped Ant 2.4, 4.6, 5, 6GHz

Buy Now Datasheet
RF Antennas - 670-AN02ML27C00R400CT-ND - DigiKey
Thief River Falls, MN, United States
Stamped Ant 2.4, 4.6, 5, 6GHz

Stamped Ant 2.4, 4.6, 5, 6GHz

Buy Now Datasheet
RF Antennas - 670-AN02ML27C00R400TR-ND - DigiKey
Thief River Falls, MN, United States
Stamped Ant 2.4, 4.6, 5, 6GHz

Stamped Ant 2.4, 4.6, 5, 6GHz

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 670-AN02ML27C00R400DKR-ND
Product Name RF Antennas
Applications Modem or Wireless Network; 5G, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Antenna Unit - NN02-201 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 824.0 to 7125.0 MHz
Gain 4.1 dB
View Details
4 suppliers
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers
Active GNSS Antenna, Magnetic base, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
GSM & GPRS Antennas - 1236249 - RS Components, Ltd.
Specs
Applications Basestation
Primary Frequency Range 806.0 to ? MHz
Technology Type Dipole
View Details