JAE Electronics, Inc. RF Antennas AN01ML27C00R2400

Description
2.45GHz, 5.5GHz, 6.525GHz Wi-Fi RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz Surface Mount
Request a Quote Datasheet
Description
2.45GHz, 5.5GHz, 6.525GHz Wi-Fi RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 670-AN01ML27C00R2400CT-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.5GHz, 6.525GHz Wi-Fi RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz Surface Mount

2.45GHz, 5.5GHz, 6.525GHz Wi-Fi RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz Surface Mount

Buy Now Datasheet
RF Antennas - 670-AN01ML27C00R2400TR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.5GHz, 6.525GHz Wi-Fi RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz Surface Mount

2.45GHz, 5.5GHz, 6.525GHz Wi-Fi RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz Surface Mount

Buy Now Datasheet
RF Antennas - 670-AN01ML27C00R2400DKR-ND - DigiKey
Thief River Falls, MN, United States
2.45GHz, 5.5GHz, 6.525GHz Wi-Fi RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz Surface Mount

2.45GHz, 5.5GHz, 6.525GHz Wi-Fi RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz Surface Mount

Buy Now Datasheet
RF Antennas - AN01ML27C00R2400 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AN01ML27C00R2400
RF Antennas AN01ML27C00R2400
2.45GHz, 5.5GHz, 6.525GHz Wi-Fi Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz Surface Mount

2.45GHz, 5.5GHz, 6.525GHz Wi-Fi Stamped Metal RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.85GHz, 5.925GHz ~ 7.125GHz Surface Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 670-AN01ML27C00R2400CT-ND AN01ML27C00R2400
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; Wi-Fi Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Tuned Dipole - Model FCC-2 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers