JAE Electronics, Inc. RF Antennas AN010920C00R1700

Description
915MHz General Purpose RF Antenna 902MHz ~ 928MHz Surface Mount
Request a Quote Datasheet
Description
915MHz General Purpose RF Antenna 902MHz ~ 928MHz Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 670-AN010920C00R1700TR-ND - DigiKey
Thief River Falls, MN, United States
915MHz General Purpose RF Antenna 902MHz ~ 928MHz Surface Mount

915MHz General Purpose RF Antenna 902MHz ~ 928MHz Surface Mount

Buy Now Datasheet
RF Antennas - 670-AN010920C00R1700CT-ND - DigiKey
Thief River Falls, MN, United States
915MHz General Purpose RF Antenna 902MHz ~ 928MHz Surface Mount

915MHz General Purpose RF Antenna 902MHz ~ 928MHz Surface Mount

Buy Now Datasheet
RF Antennas - 670-AN010920C00R1700DKR-ND - DigiKey
Thief River Falls, MN, United States
915MHz General Purpose RF Antenna 902MHz ~ 928MHz Surface Mount

915MHz General Purpose RF Antenna 902MHz ~ 928MHz Surface Mount

Buy Now Datasheet
RF Antennas - AN010920C00R1700 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
AN010920C00R1700
RF Antennas AN010920C00R1700
915MHz General Purpose Stamped Metal RF Antenna 902MHz ~ 928MHz Surface Mount

915MHz General Purpose Stamped Metal RF Antenna 902MHz ~ 928MHz Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 670-AN010920C00R1700TR-ND AN010920C00R1700
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Double Ridge Guide Horn Antenna - ModelSAS-571 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-961 - WAGO
Specs
Primary Frequency Range 699.0 to 2690.0 MHz
View Details
3 suppliers