JAE Electronics, Inc. Custom Parts - Custom Parts (0 - A) - AA03-S036VA1-R6000 AA03-S036VA1-R6000

Description
Manufacturer: JAE Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1158420-AA03-S036VA1 -R6000 Pitch: 400 µm Current Rating: 400 mA Length: 9.5 mm Height: 1 mm Shape: Straight Number of Poles: 36 Width: 3.4 mm Categories: Custom Parts Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -45 °C Max Operating Temperature: 85 °C
Request a Quote
Description
Manufacturer: JAE Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1158420-AA03-S036VA1 -R6000 Pitch: 400 µm Current Rating: 400 mA Length: 9.5 mm Height: 1 mm Shape: Straight Number of Poles: 36 Width: 3.4 mm Categories: Custom Parts Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -45 °C Max Operating Temperature: 85 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Custom Parts - Custom Parts (0 - A) - AA03-S036VA1-R6000 - 1158420-AA03-S036VA1-R6000 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (0 - A) - AA03-S036VA1-R6000
1158420-AA03-S036VA1-R6000
Custom Parts - Custom Parts (0 - A) - AA03-S036VA1-R6000 1158420-AA03-S036VA1-R6000
Manufacturer: JAE Electronics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1158420-AA03-S036VA1 -R6000 Pitch: 400 µm Current Rating: 400 mA Length: 9.5 mm Height: 1 mm Shape: Straight Number of Poles: 36 Width: 3.4 mm Categories: Custom Parts Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited RoHS: Compliant Min Operating Temperature: -45 °C Max Operating Temperature: 85 °C

Manufacturer: JAE Electronics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1158420-AA03-S036VA1-R6000
Pitch: 400 µm
Current Rating: 400 mA
Length: 9.5 mm
Height: 1 mm
Shape: Straight
Number of Poles: 36
Width: 3.4 mm
Categories: Custom Parts
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -45 °C
Max Operating Temperature: 85 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1158420-AA03-S036VA1-R6000
Product Name Custom Parts - Custom Parts (0 - A) - AA03-S036VA1-R6000
Unlock Full Specs
to access all available technical data

Similar Products