JAE Electronics, Inc. Rectangular Connectors - AA01A-P010VA1-R3000 AA01A-P010VA1-R3000

Description
Manufacturer: JAE Electronics Win Source Part Number: 1011484-AA01A-P010VA 1-R3000 Packaging: Reel - TR Number of Positions: 10 Pitch: 0.020" (0.50mm) Features: Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 1.5mm Height Above Board: 0.056" (1.42mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet
Description
Manufacturer: JAE Electronics Win Source Part Number: 1011484-AA01A-P010VA 1-R3000 Packaging: Reel - TR Number of Positions: 10 Pitch: 0.020" (0.50mm) Features: Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 1.5mm Height Above Board: 0.056" (1.42mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - AA01A-P010VA1-R3000 - 1011484-AA01A-P010VA1-R3000 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - AA01A-P010VA1-R3000
1011484-AA01A-P010VA1-R3000
Rectangular Connectors - AA01A-P010VA1-R3000 1011484-AA01A-P010VA1-R3000
Manufacturer: JAE Electronics Win Source Part Number: 1011484-AA01A-P010VA 1-R3000 Packaging: Reel - TR Number of Positions: 10 Pitch: 0.020" (0.50mm) Features: Solder Retention Connector Type: Plug, Outer Shroud Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 3.9μin (0.10μm) Mated Stacking Heights: 1.5mm Height Above Board: 0.056" (1.42mm) Mounting: SMD (SMT) Categories: Connectors, Interconnects Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: JAE Electronics
Win Source Part Number: 1011484-AA01A-P010VA1-R3000
Packaging: Reel - TR
Number of Positions: 10
Pitch: 0.020" (0.50mm)
Features: Solder Retention
Connector Type: Plug, Outer Shroud Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 3.9μin (0.10μm)
Mated Stacking Heights: 1.5mm
Height Above Board: 0.056" (1.42mm)
Mounting: SMD (SMT)
Categories: Connectors, Interconnects
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
AA01A-P010VA1-R3000
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) AA01A-P010VA1-R3000
CONN PLUG 10POS SMD GOLD

CONN PLUG 10POS SMD GOLD

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 1011484-AA01A-P010VA1-R3000 AA01A-P010VA1-R3000
Product Name Rectangular Connectors - AA01A-P010VA1-R3000 Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA Inline Jack - 190825 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Coupling Threaded
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
Pre-wired cable - M8 - Connector without cable - S-K4P-M8-S-G-X-X-X-X-X-1 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details
PCB Connectors - NCPF-MB-B70-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Male / Plug
View Details