Jacob GmbH Gland, Emc, Pg16; Thread Size Imperial Jacob 50016EMV-F

Description
GLAND, EMC, PG16; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
GLAND, EMC, PG16; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gland, Emc, Pg16; Thread Size Imperial Jacob - 25M4119 - Newark, An Avnet Company
Chicago, IL, United States
Gland, Emc, Pg16; Thread Size Imperial Jacob
25M4119
Gland, Emc, Pg16; Thread Size Imperial Jacob 25M4119
GLAND, EMC, PG16; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

GLAND, EMC, PG16; Thread Size - Imperial:-; Thread Size - Metric:PG16; Cable Diameter Min:10mm; Cable Diameter Max:14mm; Cable Gland Material:Brass; Gland Colour:Grey; IP / NEMA Rating:IP68; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 25M4119
Product Name Gland, Emc, Pg16; Thread Size Imperial Jacob
Material Brass; Brass
Unlock Full Specs
to access all available technical data

Similar Products

Cable Glands - 6988717 - RS Components, Ltd.
Specs
Application Cable & Wire
Material Plastic
View Details
Traction Relief Cable Gland - 4305509 - Altech Corp.
Specs
Application Cable & Wire
Material Brass; Nickel-Plated Brass
Mounting Size 1.26 inch (32 mm)
View Details
Cable Glands - 1SNG601240R0000 - TE Connectivity
Specs
Application Cable & Wire
Material PA 6
View Details
2 suppliers
Multi-hole Metal Compression Seal Fitting - MHM - Conax Technologies
Specs
Application Pipe / Tube; Probes; Sensors
Material Stainless Steel
Mounting Size 0.2500 to 0.8400 inch (6.35 to 21.34 mm)
View Details