Jacob GmbH Cable Gland, Pg9; Thread Size Imperial Jacob 50.009-F

Description
CABLE GLAND, PG9; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Silver; IP / NEMA Rating:IP68; Product Range:-; Accessory Type:Cable GlandRoHS Compliant: Yes
Datasheet
Description
CABLE GLAND, PG9; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Silver; IP / NEMA Rating:IP68; Product Range:-; Accessory Type:Cable GlandRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Gland, Pg9; Thread Size Imperial Jacob - 12M5852 - Newark, An Avnet Company
Chicago, IL, United States
Cable Gland, Pg9; Thread Size Imperial Jacob
12M5852
Cable Gland, Pg9; Thread Size Imperial Jacob 12M5852
CABLE GLAND, PG9; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Silver; IP / NEMA Rating:IP68; Product Range:-; Accessory Type:Cable GlandRoHS Compliant: Yes

CABLE GLAND, PG9; Thread Size - Imperial:PG9; Thread Size - Metric:-; Cable Diameter Min:4mm; Cable Diameter Max:8mm; Cable Gland Material:Brass; Gland Colour:Silver; IP / NEMA Rating:IP68; Product Range:-; Accessory Type:Cable GlandRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sealing Glands
Product Number 12M5852
Product Name Cable Gland, Pg9; Thread Size Imperial Jacob
Application Cable & Wire
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Straight-Through Cable Gland - 5211311 - Altech Corp.
Specs
Application Cable & Wire
Material Polyamide
Mounting Size 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
5 Position Mini PL SPEC Pak ® Gland (PM51) - PS5T24-5X - Anderson Power Products
Specs
Application Cable & Wire
Number of Elements 5 #
View Details
Multi-hole Split Compression Seal Fitting - SPGA - Conax Technologies
Specs
Application Probes
View Details
Rubber Strain Relief Cord Protector - CBS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Application Cable & Wire
Material Silicone
Mounting Size 0.2992 to 0.3268 inch (7.6 to 8.3 mm)
View Details