J. W. Winco, Inc. TLT

Description
Sight glass: Transparent high resistance polyamide
Description
Sight glass: Transparent high resistance polyamide

Suppliers

Company
Product
Description
Supplier Links
TLT -  - J. W. Winco, Inc.
New Berlin, WI, USA
TLT
TLT
Sight glass: Transparent high resistance polyamide

Sight glass: Transparent high resistance polyamide

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Sight Windows
Product Name TLT
Unlock Full Specs
to access all available technical data

Similar Products

2 in. Size Sight Glass - Polycarbonate|Master File - SG200 - Kuriyama of America, Inc.
Specs
Connection Type Threaded - NPT
Window Diameter, Length 2 inch (50.8 mm)
Pressure Rating 500 psi (352 m H2O)
View Details
Observation Windows (Oil Windows) -  - Lowell Corporation
Specs
Window Shape Circular
Window Diameter, Length 1 to 11.7 inch (25.4 to 297 mm)
View Details
Double Wall Sight Flow Glass - GY125EP-TF - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1.25 inch (31.75 mm)
View Details
UV Standard Grade Sapphire Viewport, 0.46″ View Dia, 1.33″ Conflat Flange - A1858-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.4600 inch (11.68 mm)
View Details