MPF Products, INC. DUV Laser Grade Fused Silica Viewport, Zero Length Profile, Dual AR Coated at 532nm and 1064nm Both Sides, 1.42″ View Dia, 2.75″ Conflat Flange A6008-1-CF

Description
DUV Grade (Laser) Fused Silica Viewport, Zero Length Profile, Dual AR Coated at 532nm and 1064nm Both Sides, 1.42″ View Dia, 2.75″ Conflat Flange Laser Grade Fused Silica Windows, Anti-reflective Coating for Minimized Reflectance, Bakeable to 200 degrees C, Non-magnetic Materials, Zero Length, UHV Compatible
Request a Quote
Description
DUV Grade (Laser) Fused Silica Viewport, Zero Length Profile, Dual AR Coated at 532nm and 1064nm Both Sides, 1.42″ View Dia, 2.75″ Conflat Flange Laser Grade Fused Silica Windows, Anti-reflective Coating for Minimized Reflectance, Bakeable to 200 degrees C, Non-magnetic Materials, Zero Length, UHV Compatible
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DUV Laser Grade Fused Silica Viewport, Zero Length Profile, Dual AR Coated at 532nm and 1064nm Both Sides, 1.42″ View Dia, 2.75″ Conflat Flange - A6008-1-CF - MPF Products, INC.
Gray Court, SC, United States
DUV Laser Grade Fused Silica Viewport, Zero Length Profile, Dual AR Coated at 532nm and 1064nm Both Sides, 1.42″ View Dia, 2.75″ Conflat Flange
A6008-1-CF
DUV Laser Grade Fused Silica Viewport, Zero Length Profile, Dual AR Coated at 532nm and 1064nm Both Sides, 1.42″ View Dia, 2.75″ Conflat Flange A6008-1-CF
DUV Grade (Laser) Fused Silica Viewport, Zero Length Profile, Dual AR Coated at 532nm and 1064nm Both Sides, 1.42″ View Dia, 2.75″ Conflat Flange Laser Grade Fused Silica Windows, Anti-reflective Coating for Minimized Reflectance, Bakeable to 200 degrees C, Non-magnetic Materials, Zero Length, UHV Compatible

DUV Grade (Laser) Fused Silica Viewport, Zero Length Profile, Dual AR Coated at 532nm and 1064nm Both Sides, 1.42″ View Dia, 2.75″ Conflat Flange

Laser Grade Fused Silica Windows, Anti-reflective Coating for Minimized Reflectance, Bakeable to 200 degrees C, Non-magnetic Materials, Zero Length, UHV Compatible

Supplier's Site

Technical Specifications

  MPF Products, INC.
Product Category Sight Windows
Product Number A6008-1-CF
Product Name DUV Laser Grade Fused Silica Viewport, Zero Length Profile, Dual AR Coated at 532nm and 1064nm Both Sides, 1.42″ View Dia, 2.75″ Conflat Flange
Window Shape Circular
Unlock Full Specs
to access all available technical data

Similar Products

UV Standard Grade Fused Silica Viewport, Zero Length Profile, 2.69″ View Dia, ISOK-100 Flange - A9152-1-ISO - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 2.69 inch (68.33 mm)
View Details
UV Standard Grade Sapphire Viewport, 0.46″ View Dia, 1.33″ Conflat Flange - A1858-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 0.4600 inch (11.68 mm)
View Details
UV Standard Grade Fused Silica Viewport, Non-Magnetic, 1.40″ View Dia, 2.75″ Conflat Flange (316LN) - A7981-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.4 inch (35.56 mm)
View Details
Zinc Selenide (ZnSe) Viewport, UHV Rated Vacuum-Optics, 1.88″ View Dia, 4.50″ Conflat Flange - A4584-1-CF - MPF Products, INC.
Specs
Window Shape Circular
Connection Type Flanged
Window Diameter, Length 1.88 inch (47.75 mm)
View Details