J. W. Winco, Inc. Elesa Model MBT.-SOFT

Description
Elesa® original design Softline plastic knurled knobs. The Softline rim on the contact surface of the knob makes it particularly ergonomic and user-friendly. The soft and slip-free surface works well with moist hands, oily surfaces, or high or low temperatures. In addition to the soft surface, this knob has a large rim area that helps distribute the operator's contact grip and allows for higher torque to be achieved. The hard plastic core provides guaranteed and perfect weight bearing anchoring of the tapped insert. These knobs can also be used for adjustment control (rotating knob).
Description
Elesa® original design Softline plastic knurled knobs. The Softline rim on the contact surface of the knob makes it particularly ergonomic and user-friendly. The soft and slip-free surface works well with moist hands, oily surfaces, or high or low temperatures. In addition to the soft surface, this knob has a large rim area that helps distribute the operator's contact grip and allows for higher torque to be achieved. The hard plastic core provides guaranteed and perfect weight bearing anchoring of the tapped insert. These knobs can also be used for adjustment control (rotating knob).

Suppliers

Company
Product
Description
Supplier Links
Elesa Model MBT.-SOFT -  - J. W. Winco, Inc.
New Berlin, WI, USA
Elesa Model MBT.-SOFT
Elesa Model MBT.-SOFT
Elesa® original design Softline plastic knurled knobs. The Softline rim on the contact surface of the knob makes it particularly ergonomic and user-friendly. The soft and slip-free surface works well with moist hands, oily surfaces, or high or low temperatures. In addition to the soft surface, this knob has a large rim area that helps distribute the operator's contact grip and allows for higher torque to be achieved. The hard plastic core provides guaranteed and perfect weight bearing anchoring of the tapped insert. These knobs can also be used for adjustment control (rotating knob).

Elesa® original design Softline plastic knurled knobs.
The Softline rim on the contact surface of the knob makes it particularly ergonomic and user-friendly.
The soft and slip-free surface works well with moist hands, oily surfaces, or high or low temperatures.
In addition to the soft surface, this knob has a large rim area that helps distribute the operator's contact grip and allows for higher torque to be achieved.
The hard plastic core provides guaranteed and perfect weight bearing anchoring of the tapped insert.
These knobs can also be used for adjustment control (rotating knob).

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Knobs (industrial)
Product Name Elesa Model MBT.-SOFT
Knob Type Softline Knurled Knobs
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lobe Knobs with Stud by ELESA® - 33869 - Jergens, Inc.
Specs
Knob Material Plastic
Material Description High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-)
Mounting Type Stud; Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-)
View Details
Flat Top Sealing Knobs -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Knob Type Flat Top
Knob Material Metal
View Details
ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details