J. W. Winco, Inc. AN 7874.1

Description
are typically used to support a rotating shaft or tube as part of a conveyor contruction.
Description
are typically used to support a rotating shaft or tube as part of a conveyor contruction.

Suppliers

Company
Product
Description
Supplier Links
AN 7874.1 -  - J. W. Winco, Inc.
New Berlin, WI, USA
AN 7874.1
AN 7874.1
are typically used to support a rotating shaft or tube as part of a conveyor contruction.

are typically used to support a rotating shaft or tube as part of a conveyor contruction.

Supplier's Site

Technical Specifications

  J. W. Winco, Inc.
Product Category Pillow Block Bearings
Product Name AN 7874.1
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7508968 - RS Components, Ltd.
Specs
Shaft Diameter 1.25 inch (31.75 mm)
Housing Cast Iron; Cast iron
Length 6.58 inch (167 mm)
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS313 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.56 inch (65 mm)
View Details
1
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 1 inch (25.4 mm)
Load Rating 3525 lbs (1599 kg)
View Details
Pillow Blocks-Locking Collar Type  -  Inch - BBXBLK-HCP20514 - Quality Bearings & Components
Specs
Bearing Type Plain
Shaft Securing Method Locking Collar
Shaft Diameter 0.8750 inch (22.22 mm)
View Details
2 suppliers