Schmalz Inc. Flow resistor for reduction of the volume flow rate SW 200 G1/4-AG 10.05.04.00019

Description
Flow resistor for handling of porous workpieces Reduction of the flow rate through individual suction cups in order to maintain the vacuum in the overall system May be installed in any orientation
Datasheet
Description
Flow resistor for handling of porous workpieces Reduction of the flow rate through individual suction cups in order to maintain the vacuum in the overall system May be installed in any orientation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow resistor for reduction of the volume flow rate SW 200 G1/4-AG - 10.05.04.00019 - Schmalz Inc.
Raleigh, NC, United States
Flow resistor for reduction of the volume flow rate SW 200 G1/4-AG
10.05.04.00019
Flow resistor for reduction of the volume flow rate SW 200 G1/4-AG 10.05.04.00019
Flow resistor for handling of porous workpieces Reduction of the flow rate through individual suction cups in order to maintain the vacuum in the overall system May be installed in any orientation
  • Flow resistor for handling of porous workpieces
  • Reduction of the flow rate through individual suction cups in order to maintain the vacuum in the overall system
  • May be installed in any orientation
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Flow Orifices and Flow Restrictors
Product Number 10.05.04.00019
Product Name Flow resistor for reduction of the volume flow rate SW 200 G1/4-AG
Orifice Diameter 0.0787 inch (2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Orifices - SAE 45 Degree Flare Adapter - BFSS-8-BR - O'Keefe Controls Co.
Specs
Fitting Type Adapter
Connection Male NPT; 1/8" NPT Male
Fitting / Connection Size 1/8" NPT Male
View Details
 - 1214337 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Exhaust
Connection 6mm
Fitting / Connection Size 6mm
View Details
10-32 Thread to Barb, Jewel Orifice - MHJ_Orifice - Beswick Engineering Co., Inc.
Specs
Fitting Type Adapter
Max Pressure 100 psi (70.38 m H2O)
View Details
2.5 mm Brass Press-In Single-Orifice Restrictor for Gases -  - Lee Co. (The)
Specs
Connection Press-In - Into Plastic
Orifice Diameter 0.1000 inch (2.54 mm)
View Details