Schmalz Inc. Flow resistor for reduction of the volume flow rate SW 100 G1/8-AG 10.05.04.00007

Description
Flow resistor for handling of porous workpieces Reduction of the flow rate through individual suction cups in order to maintain the vacuum in the overall system May be installed in any orientation
Datasheet
Description
Flow resistor for handling of porous workpieces Reduction of the flow rate through individual suction cups in order to maintain the vacuum in the overall system May be installed in any orientation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow resistor for reduction of the volume flow rate SW 100 G1/8-AG - 10.05.04.00007 - Schmalz Inc.
Raleigh, NC, United States
Flow resistor for reduction of the volume flow rate SW 100 G1/8-AG
10.05.04.00007
Flow resistor for reduction of the volume flow rate SW 100 G1/8-AG 10.05.04.00007
Flow resistor for handling of porous workpieces Reduction of the flow rate through individual suction cups in order to maintain the vacuum in the overall system May be installed in any orientation
  • Flow resistor for handling of porous workpieces
  • Reduction of the flow rate through individual suction cups in order to maintain the vacuum in the overall system
  • May be installed in any orientation
Supplier's Site Datasheet

Technical Specifications

  Schmalz Inc.
Product Category Flow Orifices and Flow Restrictors
Product Number 10.05.04.00007
Product Name Flow resistor for reduction of the volume flow rate SW 100 G1/8-AG
Orifice Diameter 0.0394 inch (1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Orifice flange assemblies - FPD160 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Media Hydraulic; Gas
Material Stainless
Applications Flow Measurement
View Details
Barbed Tubing Union, Orifice - MHU_Orifice - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Fitting Type Union
Material Brass; Stainless
Orifice Diameter 0.0040 to 0.0760 inch (0.1016 to 1.93 mm)
View Details
187 Bender Jet Multi-Orifice Restrictor -  - Lee Co. (The)
Specs
Orifice Diameter 0.1870 inch (4.75 mm)
Max Pressure 3000 psi (2111 m H2O)
View Details
 - 1366655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type One-Way Flow Control Valve
Connection 6mm
Fitting / Connection Size 6mm
View Details