XHP-2-BLU -- CONNECTORS CRIMP HOUSINGS, COMMERCIAL, LO POWER (<5A/CKT)
J.S.T. Corporation
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt)
XHP-2-BLU
Description
CONN HSNG 2.5MM 2CKT BLU
-
Heilind Electronics, Inc.
Request a Quote
Email Supplier
Description
CONN HSNG 2.5MM 2CKT BLU
Request a Quote
Email Supplier
Suppliers
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt)
XHP-2-BLU
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
XHP-2-BLU |
|
Product Name
|
Connectors Crimp Housings, Commercial, Lo Power (<5A/ckt) |
Unlock Full Specs
to access all available technical data
Similar Products
Geometry
Straight
Voltage Rating
250 volts
Current Rating
20.0 amps
View Details
Douglas Electrical Components
Connector Type
Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details