"6 Position Cable Assembly Rectangular Socket to Socket 0.500' (152.40mm, 6.00"")"
JUMPER 06SUR-32S - 06SUR-32S 6"
JUMPER 06SR-3S - 06SR-3S 6"
| DigiKey | Heilind Electronics, Inc. | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 455-3015-ND | A06SR06SR30K152B | A06SR06SR30K152B |
| Product Name | Rectangular Cable Assemblies | JUMPER 06SUR-32S - 06SUR-32S 6" | Rectangular Cable Assemblies |
| Connector Type | Socket to Socket |