J.S.T. Corporation Rectangular Cable Assemblies A02SR02SR30K51A

Description
"2 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.167' (50.80mm, 2.00"")"
Request a Quote Datasheet
Description
"2 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.167' (50.80mm, 2.00"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 455-2997-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
455-2997-ND
Rectangular Cable Assemblies 455-2997-ND
"2 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.167' (50.80mm, 2.00"")"

"2 Position Cable Assembly Rectangular Socket to Socket, Reversed 0.167' (50.80mm, 2.00"")"

Buy Now Datasheet
JUMPER 02SUR-32S - 02SUR-32S 2
Wilmington, MA, United States
JUMPER 02SUR-32S - 02SUR-32S 2"
A02SR02SR30K51A
JUMPER 02SUR-32S - 02SUR-32S 2" A02SR02SR30K51A
JUMPER 02SUR-32S - 02SUR-32S 2"

JUMPER 02SUR-32S - 02SUR-32S 2"

Buy Now

Technical Specifications

  DigiKey Heilind Electronics, Inc.
Product Category Cable Assemblies Cable Assemblies
Product Number 455-2997-ND A02SR02SR30K51A
Product Name Rectangular Cable Assemblies JUMPER 02SUR-32S - 02SUR-32S 2"
Connector Type Socket to Socket, Reversed
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details