J.L. Matthews Co., Inc. (JLMCo) Bashlin Tool Bucket, Canvas Plastic, 12" x 16" 23P

Description
This Bashlin tool bucket is made of cotton duck with a plastic bottom. Has a snap. Measures 12" x 16"
Datasheet
Description
This Bashlin tool bucket is made of cotton duck with a plastic bottom. Has a snap. Measures 12" x 16"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fort Worth, TX, USA
Bashlin Tool Bucket, Canvas Plastic, 12" x 16"
23P
Bashlin Tool Bucket, Canvas Plastic, 12" x 16" 23P
This Bashlin tool bucket is made of cotton duck with a plastic bottom. Has a snap. Measures 12" x 16"

This Bashlin tool bucket is made of cotton duck with a plastic bottom. Has a snap.
Measures 12" x 16"

Supplier's Site Datasheet

Technical Specifications

  J.L. Matthews Co., Inc. (JLMCo)
Product Category Industrial Containers
Product Number 23P
Product Name Bashlin Tool Bucket, Canvas Plastic, 12" x 16"
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details