Izzy Industries LLC Contactor IZDP350-277

Description
3P 50A / 277V DPC, MOTOR CONTROL, CONTACTOR, CONTACTORS & STARTERS, CONTACTOR. FREE 2 YEAR RADWELL WARRANTY
Description
3P 50A / 277V DPC, MOTOR CONTROL, CONTACTOR, CONTACTORS & STARTERS, CONTACTOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Contactor - 210963125 - Radwell International
Willingboro, NJ, United States
Contactor
210963125
Contactor 210963125
3P 50A / 277V DPC, MOTOR CONTROL, CONTACTOR, CONTACTORS & STARTERS, CONTACTOR. FREE 2 YEAR RADWELL WARRANTY

3P 50A / 277V DPC, MOTOR CONTROL, CONTACTOR, CONTACTORS & STARTERS, CONTACTOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 210963125
Product Name Contactor
Unlock Full Specs
to access all available technical data

Similar Products

3 Pole AC Coil Contactors - MC-50A-AC480V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Three
View Details
IEC 9 A Contactor - 100-C09H10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Motor Starters - 206086 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 10.05 HP
Three Phase Power 10.05 HP
DC Horsepower 10.05 HP
View Details