IZMAC Co., Ltd. Izmac Damper Self Plastic Made IDSP-1-32-25

Description
IDSP is a disposable damping product that absorbs high energy by being made of heterogeneous engineering plastics, and it has a structure that converts kinetic energy from impact into deformation energy. We provide damping solutions to meet the best performance in various industries. This product is suitable for emergency purpose. FEATURES High deceleration performance. Shock absorption response function is steady and absorption efficiency is high. Low price, narrow space installation is available. No maintenance required, no corrosion. Customization is possible for various sizes, forces, strokes and capacities. Operating temperature: -40~90℃
Datasheet
Description
IDSP is a disposable damping product that absorbs high energy by being made of heterogeneous engineering plastics, and it has a structure that converts kinetic energy from impact into deformation energy. We provide damping solutions to meet the best performance in various industries. This product is suitable for emergency purpose. FEATURES High deceleration performance. Shock absorption response function is steady and absorption efficiency is high. Low price, narrow space installation is available. No maintenance required, no corrosion. Customization is possible for various sizes, forces, strokes and capacities. Operating temperature: -40~90℃
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Izmac Damper Self Plastic Made - IDSP-1-32-25 - IZMAC Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Izmac Damper Self Plastic Made
IDSP-1-32-25
Izmac Damper Self Plastic Made IDSP-1-32-25
IDSP is a disposable damping product that absorbs high energy by being made of heterogeneous engineering plastics, and it has a structure that converts kinetic energy from impact into deformation energy. We provide damping solutions to meet the best performance in various industries. This product is suitable for emergency purpose. FEATURES High deceleration performance. Shock absorption response function is steady and absorption efficiency is high. Low price, narrow space installation is available. No maintenance required, no corrosion. Customization is possible for various sizes, forces, strokes and capacities. Operating temperature: -40~90℃

IDSP is a disposable damping product that absorbs high energy by being made of heterogeneous engineering plastics, and it has a structure that converts kinetic energy from impact into deformation energy. We provide damping solutions to meet the best performance in various industries. This product is suitable for emergency purpose.

FEATURES

  1. High deceleration performance.
  2. Shock absorption response function is steady and absorption efficiency is high.
  3. Low price, narrow space installation is available.
  4. No maintenance required, no corrosion.
  5. Customization is possible for various sizes, forces, strokes and capacities.
  6. Operating temperature: -40~90℃
Supplier's Site Datasheet

Technical Specifications

  IZMAC Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number IDSP-1-32-25
Product Name Izmac Damper Self Plastic Made
Shock Absorber / Damper Type Linear Damper
Cylinder Diameter 1.26 inch (32 mm)
Body Material Plastic
Stroke 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Seismic Isolation Planeveyor - PS-50 - Links-Japan, LLC
Specs
Maximum Force (P1) 11015 lbs (4996 kg)
View Details
Non-Adjustable Hydraulic Shock Absorbers / Mid Bore - PMXT 1525 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Shock Absorbers - 2023127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.7874 inch (20 mm)
Total Energy/Cycle 106 In-lbs (122 kg-cm)
View Details
Adjustable Shock Absorber - FWM-4280WBD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 1.65 inch (42 mm)
View Details