IZMAC Co., Ltd. Izmac Absorber Self Short Range Absorption IASR20-12

Description
IASR can be installed in a limited space and is suitable for industrial applications requiring high energy absorption. And it is a suitable compact industrial hydraulic product. Unlike general absorber series, it is designed with a unique structure and by way of fast braking time, shock, and noise reduction function, it provides optimum results of best productivity improvement. FEATURES There are various models of different sizes from M16 to M32. Specially, it has more than three times maximum energy performance compared to other existing products. Improve noise reduction function and increase product durability Thanks to the unique orifice structure, it enables smooth absorption characteristics to stop collision material softly. Maximum impact speed : 0.05~3m/s Piston rod : Hard Chrome : 25㎛ Available to use without an external stopper. APPLICATION Automotive , Mechanical engineering, Electronics industries
Datasheet
Description
IASR can be installed in a limited space and is suitable for industrial applications requiring high energy absorption. And it is a suitable compact industrial hydraulic product. Unlike general absorber series, it is designed with a unique structure and by way of fast braking time, shock, and noise reduction function, it provides optimum results of best productivity improvement. FEATURES There are various models of different sizes from M16 to M32. Specially, it has more than three times maximum energy performance compared to other existing products. Improve noise reduction function and increase product durability Thanks to the unique orifice structure, it enables smooth absorption characteristics to stop collision material softly. Maximum impact speed : 0.05~3m/s Piston rod : Hard Chrome : 25㎛ Available to use without an external stopper. APPLICATION Automotive , Mechanical engineering, Electronics industries
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Izmac Absorber Self Short Range Absorption - IASR20-12 - IZMAC Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Izmac Absorber Self Short Range Absorption
IASR20-12
Izmac Absorber Self Short Range Absorption IASR20-12
IASR can be installed in a limited space and is suitable for industrial applications requiring high energy absorption. And it is a suitable compact industrial hydraulic product. Unlike general absorber series, it is designed with a unique structure and by way of fast braking time, shock, and noise reduction function, it provides optimum results of best productivity improvement. FEATURES There are various models of different sizes from M16 to M32. Specially, it has more than three times maximum energy performance compared to other existing products. Improve noise reduction function and increase product durability Thanks to the unique orifice structure, it enables smooth absorption characteristics to stop collision material softly. Maximum impact speed : 0.05~3m/s Piston rod : Hard Chrome : 25㎛ Available to use without an external stopper. APPLICATION Automotive , Mechanical engineering, Electronics industries

IASR can be installed in a limited space and is suitable for industrial applications requiring high energy absorption. And it is a suitable compact industrial hydraulic product. Unlike general absorber series, it is designed with a unique structure and by way of fast braking time, shock, and noise reduction function, it provides optimum results of best productivity improvement.

FEATURES

  1. There are various models of different sizes from M16 to M32.
  2. Specially, it has more than three times maximum energy performance compared to other existing products.
  3. Improve noise reduction function and increase product durability
  4. Thanks to the unique orifice structure, it enables smooth absorption characteristics to stop collision material softly.
  5. Maximum impact speed : 0.05~3m/s
  6. Piston rod : Hard Chrome : 25㎛
  7. Available to use without an external stopper.

APPLICATION

Automotive , Mechanical engineering, Electronics industries

Supplier's Site Datasheet

Technical Specifications

  IZMAC Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number IASR20-12
Product Name Izmac Absorber Self Short Range Absorption
Shock Absorber / Damper Type Shock Absorber
Cylinder Diameter 0.7874 inch (20 mm)
Rod Diameter 0.3543 inch (9 mm)
Rod Treatment Chrome
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - DYEF-M16-Y1 - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.0512 inch (1.3 mm)
Operating Temperature 32 to 140 F (0 to 60 C)
View Details
Seismic Isolation Planeveyor - PS-80 - Links-Japan, LLC
Specs
Maximum Force (P1) 17624 lbs (7993 kg)
View Details
Shock Absorbers - 2023108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Stroke 0.3937 inch (10 mm)
Total Energy/Cycle 53.1 In-lbs (61.22 kg-cm)
View Details
Fixed Shock Absorber - FW Series - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.4724 to 0.9843 inch (12 to 25 mm)
View Details