Enidine Inc. Adjustable Hydraulic Shock Absorbers / Small Bore ECO LROEM .5

Description
Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of conditions. Enidine offers the broadest range of adjustable shock absorbers and mounting accessories in the marketplace today. The Enidine OEMXT Series provides a low profile adjustment knob offered in imperial or metric thread configurations with stroke lengths of 1 to 6 inches. For drop-in competitive interchange. Low Range (LROEMXT) Series products are also available to control velocities as low as 3 in./sec. and propelling forces as high as 4,000 lbs. OEMXT and OEM Large Series shock absorbers are fully field repairable.
Request a Quote Datasheet
Description
Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of conditions. Enidine offers the broadest range of adjustable shock absorbers and mounting accessories in the marketplace today. The Enidine OEMXT Series provides a low profile adjustment knob offered in imperial or metric thread configurations with stroke lengths of 1 to 6 inches. For drop-in competitive interchange. Low Range (LROEMXT) Series products are also available to control velocities as low as 3 in./sec. and propelling forces as high as 4,000 lbs. OEMXT and OEM Large Series shock absorbers are fully field repairable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adjustable Hydraulic Shock Absorbers / Small Bore - ECO LROEM .5 - Enidine Inc.
Orchard Park, NY, United States
Adjustable Hydraulic Shock Absorbers / Small Bore
ECO LROEM .5
Adjustable Hydraulic Shock Absorbers / Small Bore ECO LROEM .5
Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of conditions. Enidine offers the broadest range of adjustable shock absorbers and mounting accessories in the marketplace today. The Enidine OEMXT Series provides a low profile adjustment knob offered in imperial or metric thread configurations with stroke lengths of 1 to 6 inches. For drop-in competitive interchange. Low Range (LROEMXT) Series products are also available to control velocities as low as 3 in./sec. and propelling forces as high as 4,000 lbs. OEMXT and OEM Large Series shock absorbers are fully field repairable.

Enidine Adjustable Hydraulic Series shock absorbers offer the most flexible solutions to energy absorption application requirements when input parameters vary or are not clearly defined. By simply turning an adjustment knob, the damping force can be changed to accommodate a wide range of conditions.
Enidine offers the broadest range of adjustable shock absorbers and mounting accessories in the marketplace today. The Enidine OEMXT Series provides a low profile adjustment knob offered in imperial or metric thread configurations with stroke lengths of 1 to 6 inches. For drop-in competitive interchange. Low Range (LROEMXT) Series products are also available to control velocities as low as 3 in./sec. and propelling forces as high as 4,000 lbs. OEMXT and OEM Large Series shock absorbers are fully field repairable.

Supplier's Site Datasheet

Technical Specifications

  Enidine Inc.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number ECO LROEM .5
Product Name Adjustable Hydraulic Shock Absorbers / Small Bore
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
Cylinder Diameter 0.6700 inch (17.02 mm)
Rod Diameter 0.1900 inch (4.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Hydraulic Shock Absorbers / Mid-Bore - OEM 3.0M x 3.5 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Shock Absorber - ED-2R - Reid Supply
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Rod Diameter 0.2500 inch (6.35 mm)
View Details
Adjustable Hydraulic Shock Absorbers / Small Bore - ECO LROEM 1.25M x 2 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details
Heavy Duty Adjustable Shock Absorber - HD 6.0 X 42 - Enidine Inc.
Specs
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Absorption / Damping Action Compression; Extension
View Details