IZMAC Co., Ltd. Izmac Absorber Adjustable Straight Type Double Dial IAAD 85-25

Description
FEATURES Depending on the collision speed, you can fit the buffer dial from 0 to 300 degrees in 12 steps. Adjustment is easy in various installation environment by adopting front and rear adjustment dial. Shock absorber body is built as one body, not only robust also fundamentally solves the shoot out trouble so called bottom out problem. The entire body is threaded and easy to assemble. Also, due to the surface area is increased, the heat energy which comes from shock absorption can be emitted to the outside faster. Piston rod is hard chrome-plated. Rod cover is a special material that can be used even for a long time, it protects seal and guarantees life. Body surface treatment is resistant to corrosion by nickel plating or alloy plating (Black). By using urethane cap, noise can be reduced. Speed ranges standard : 0.3 ~ 5m/s • Low Velocity (LV) : Option Temperature ranges standard : -10 ~ 80℃ • Special : -40 ~ 120℃ APPLICATIONS It is used throughout the industry such as robot, packing machine, loom, machine tool, automobile manufacturing facility, the manufacturing facility, casting facility, crane etc.
Datasheet
Description
FEATURES Depending on the collision speed, you can fit the buffer dial from 0 to 300 degrees in 12 steps. Adjustment is easy in various installation environment by adopting front and rear adjustment dial. Shock absorber body is built as one body, not only robust also fundamentally solves the shoot out trouble so called bottom out problem. The entire body is threaded and easy to assemble. Also, due to the surface area is increased, the heat energy which comes from shock absorption can be emitted to the outside faster. Piston rod is hard chrome-plated. Rod cover is a special material that can be used even for a long time, it protects seal and guarantees life. Body surface treatment is resistant to corrosion by nickel plating or alloy plating (Black). By using urethane cap, noise can be reduced. Speed ranges standard : 0.3 ~ 5m/s • Low Velocity (LV) : Option Temperature ranges standard : -10 ~ 80℃ • Special : -40 ~ 120℃ APPLICATIONS It is used throughout the industry such as robot, packing machine, loom, machine tool, automobile manufacturing facility, the manufacturing facility, casting facility, crane etc.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Izmac Absorber Adjustable Straight Type Double Dial - IAAD 85-25 - IZMAC Co., Ltd.
Geumcheon-gu, Seoul, Korea, South
Izmac Absorber Adjustable Straight Type Double Dial
IAAD 85-25
Izmac Absorber Adjustable Straight Type Double Dial IAAD 85-25
FEATURES Depending on the collision speed, you can fit the buffer dial from 0 to 300 degrees in 12 steps. Adjustment is easy in various installation environment by adopting front and rear adjustment dial. Shock absorber body is built as one body, not only robust also fundamentally solves the shoot out trouble so called bottom out problem. The entire body is threaded and easy to assemble. Also, due to the surface area is increased, the heat energy which comes from shock absorption can be emitted to the outside faster. Piston rod is hard chrome-plated. Rod cover is a special material that can be used even for a long time, it protects seal and guarantees life. Body surface treatment is resistant to corrosion by nickel plating or alloy plating (Black). By using urethane cap, noise can be reduced. Speed ranges standard : 0.3 ~ 5m/s • Low Velocity (LV) : Option Temperature ranges standard : -10 ~ 80℃ • Special : -40 ~ 120℃ APPLICATIONS It is used throughout the industry such as robot, packing machine, loom, machine tool, automobile manufacturing facility, the manufacturing facility, casting facility, crane etc.

FEATURES

  1. Depending on the collision speed, you can fit the buffer dial from 0 to 300 degrees in 12 steps.
  2. Adjustment is easy in various installation environment by adopting front and rear adjustment dial.
  3. Shock absorber body is built as one body, not only robust also fundamentally solves the shoot out trouble so called bottom out problem.
  4. The entire body is threaded and easy to assemble. Also, due to the surface area is increased, the heat energy which comes from shock absorption can be emitted to the outside faster.
  5. Piston rod is hard chrome-plated. Rod cover is a special material that can be used even for a long time, it protects seal and guarantees life.
  6. Body surface treatment is resistant to corrosion by nickel plating or alloy plating (Black).
  7. By using urethane cap, noise can be reduced.
  8. Speed ranges standard : 0.3 ~ 5m/s • Low Velocity (LV) : Option
  9. Temperature ranges standard : -10 ~ 80℃ • Special : -40 ~ 120℃

APPLICATIONS

It is used throughout the industry such as robot, packing machine, loom, machine tool, automobile manufacturing facility, the manufacturing facility, casting facility, crane etc.

Supplier's Site Datasheet

Technical Specifications

  IZMAC Co., Ltd.
Product Category Shock Absorbers, Linear Dampers, and Dashpots
Product Number IAAD 85-25
Product Name Izmac Absorber Adjustable Straight Type Double Dial
Shock Absorber / Damper Type Shock Absorber
Dampening Method Hydraulic
Cylinder Diameter 3.35 inch (85 mm)
Rod Diameter 0.9843 inch (25 mm)
Mounting Clevis (optional feature); Threaded Ends; Rod End Unattached / Bumper
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic shock absorber - DYSS-4-4-Y1F - Festo Corporation
Specs
Body Material Steel; High-alloy steel
Stroke 0.1575 inch (4 mm)
Maximum Force (P1) 22.48 lbs (10.2 kg)
View Details
Seismic Isolation Planeveyor - CRX - Links-Japan, LLC
Specs
Maximum Force (P1) 8812 lbs (3996 kg)
View Details
Shock Absorbers - 2040005 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shock Absorber / Damper Type Shock Absorber
Mounting Threaded Ends
Stroke 0.1969 inch (5 mm)
View Details
Adjustable Shock Absorber - FWM-1210MBD - Bansbach Easylift®
Specs
Shock Absorber / Damper Type Shock Absorber
Absorption / Damping Action Compression
Cylinder Diameter 0.4724 inch (12 mm)
View Details