Zilog IrDA Transceiver Modules - ZHX1810MV115THTR ZHX1810MV115THTR

Description
Manufacturer: Zilog Win Source Part Number: 1282870-ZHX1810MV115 THTR Packaging: Reel - TR Operating Temperature Range: -30°C ~ 85°C Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 9.1mm x 3.8mm x 2.7mm Supply Voltage: 2.4 V ~ 5.5 V Standards: IrPHY 1.4 Part Status: Obsolete(EOL) Family Name: ZHX1810 Idle Current, Typ @ 25°C: 90μA Link Range, Low Power: 1m Shutdown: Yes Categories: Sensors, Transducers Manufacturer Homepage: www.zilog.com Alternative Parts (Cross-Reference): MAX3131EAI+; MAX3120ESA+; MAX3120ESA+T; Introduction Date: November 17, 2005 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1282870-ZHX1810MV115 THTR Packaging: Reel - TR Operating Temperature Range: -30°C ~ 85°C Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 9.1mm x 3.8mm x 2.7mm Supply Voltage: 2.4 V ~ 5.5 V Standards: IrPHY 1.4 Part Status: Obsolete(EOL) Family Name: ZHX1810 Idle Current, Typ @ 25°C: 90μA Link Range, Low Power: 1m Shutdown: Yes Categories: Sensors, Transducers Manufacturer Homepage: www.zilog.com Alternative Parts (Cross-Reference): MAX3131EAI+; MAX3120ESA+; MAX3120ESA+T; Introduction Date: November 17, 2005 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IrDA Transceiver Modules - ZHX1810MV115THTR - 1282870-ZHX1810MV115THTR - Win Source Electronics
Laguna Hills, CA, United States
IrDA Transceiver Modules - ZHX1810MV115THTR
1282870-ZHX1810MV115THTR
IrDA Transceiver Modules - ZHX1810MV115THTR 1282870-ZHX1810MV115THTR
Manufacturer: Zilog Win Source Part Number: 1282870-ZHX1810MV115 THTR Packaging: Reel - TR Operating Temperature Range: -30°C ~ 85°C Orientation: Side View Data Rate: 115.2kbs (SIR) Size: 9.1mm x 3.8mm x 2.7mm Supply Voltage: 2.4 V ~ 5.5 V Standards: IrPHY 1.4 Part Status: Obsolete(EOL) Family Name: ZHX1810 Idle Current, Typ @ 25°C: 90μA Link Range, Low Power: 1m Shutdown: Yes Categories: Sensors, Transducers Manufacturer Homepage: www.zilog.com Alternative Parts (Cross-Reference): MAX3131EAI+; MAX3120ESA+; MAX3120ESA+T; Introduction Date: November 17, 2005 ECCN: EAR99 Estimated EOL Date: 2022 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Quantity per package: 2k pcs

Manufacturer: Zilog
Win Source Part Number: 1282870-ZHX1810MV115THTR
Packaging: Reel - TR
Operating Temperature Range: -30°C ~ 85°C
Orientation: Side View
Data Rate: 115.2kbs (SIR)
Size: 9.1mm x 3.8mm x 2.7mm
Supply Voltage: 2.4 V ~ 5.5 V
Standards: IrPHY 1.4
Part Status: Obsolete(EOL)
Family Name: ZHX1810
Idle Current, Typ @ 25°C: 90μA
Link Range, Low Power: 1m
Shutdown: Yes
Categories: Sensors, Transducers
Manufacturer Homepage: www.zilog.com
Alternative Parts (Cross-Reference): MAX3131EAI+; MAX3120ESA+; MAX3120ESA+T;
Introduction Date: November 17, 2005
ECCN: EAR99
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Quantity per package: 2k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Modules
Product Number 1282870-ZHX1810MV115THTR
Product Name IrDA Transceiver Modules - ZHX1810MV115THTR
Device Type Rec-Trans
Unlock Full Specs
to access all available technical data

Similar Products

RF Modules - 7863198 - RS Components, Ltd.
RS Components, Ltd.
Specs
RF Modulation Amplitude Shift Key; Ask
Features RoHS
View Details
2.4 GHz Wi-Fi 6 Front End Module - QPF4211 - Qorvo
Specs
Features RoHS
Operating Frequency 2412 to 2484 MHz
Package Type Laminate
View Details
Optoelectronics - Fiber Optics - Transceiver Modules - 1242502-SP000304105 - Win Source Electronics
Specs
Device Type Rec-Trans
Supply Voltage 3.3 volts
View Details
802.11ac Dual-Band 2Tx2R WiFi + Bluetooth v4.2 SDIO Module - IGX-SACF1-9379a3-BT - Intelligraphics, Inc.
Specs
RF Modulation GFSK, p/4-DQPSK and 8-DPSK, 64QAM, 16QAM, QPSK, BPSK, CCK, DQPSK, DBPSK, 256QAM
Radio Technique Frequency-Hopping Spread Spectrum
Operating Frequency 2400 to 5850 MHz
View Details