RF TX IC ASK/FSK 433MHZ 10TFSOP Product overview: ATA5757-6DQY-66 from Microchip Technology is a Rf Transmitter for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHZ. Search-friendly keywords include Rf Transmitter, RF Transmitters, electronic component, datasheet, replacement part, 433MHZ. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 871-ATA5757-6DQY-66 can be used for catalog matching and distributor lookup.
"RF Transmitter ASK, FSK 433MHz 6dBm 40kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
Manufacturer: Microchip Technology
Win Source Part Number: 125750-ATA5757-6DQY-
Packaging: Reel - TR
Applications: TPM (Tire Pressure Monitor)
Frequency: 433MHz
Power - Output: 6dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 40 kbps
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 8.8mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer: Microchip Technology
Win Source Part Number: 1019939-ATA5757-6DQY
Packaging: Reel - TR
Applications: TPM (Tire Pressure Monitor)
Frequency: 433MHz
Power - Output: 6dBm
Data Interface: PCB, Surface Mount
Data Rate (Max): 40 kbps
Modulation or Protocol: ASK, FSK
Antenna Connector: PCB, Surface Mount
Current - Transmitting: 8.8mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
RF Transmitter ASK, FSK 433MHz 6dBm 40kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
RF TX IC ASK/FSK 433MHZ 10TFSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | RF Transmitters | RF Modules | RF Transmitters | RF Transmitters | RF Transmitters |
| Product Number | 871-ATA5757-6DQY-66 | ATA5757-6DQY-66TR-ND | 125750-ATA5757-6DQY-66 | ATA5757-6DQY-66 | ATA5757-6DQY-66 |
| Product Name | 433MHZ Rf Transmitter | RF Transmitters | RF Transmitters - ATA5757-6DQY-66 | RF Transmitters | RF and Wireless - RF Transmitters |
| Applications | TPM (Tire Pressure Monitor) | TPM (Tire Pressure Monitor) | TPM (Tire Pressure Monitor) | ||
| Package Type | Tape & Reel (TR) | Surface Mount; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Surface Mount; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) | ||
| RF Modulation | ASK, FSK | Amplitude Shift Key; Frequency Shift Key | |||
| Features | RoHS | Antenna Connector | RoHS | ||
| Operating Temperature | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) | -40.0 to 125.0 C (-40.0 to 257.0 F) |