Zilog Microprocessors Z8S18033VEC00TR

Description
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 68-PLCC
Request a Quote Datasheet
Description
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 68-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - Z8S18033VEC00TR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
Z8S18033VEC00TR-ND
Microprocessors Z8S18033VEC00TR-ND
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 68-PLCC

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 68-PLCC

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8S18033VEC00TR - 800313-Z8S18033VEC00TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8S18033VEC00TR
800313-Z8S18033VEC00TR
Embedded - Embedded - Microprocessors - Z8S18033VEC00TR 800313-Z8S18033VEC00TR
Manufacturer: Zilog Win Source Part Number: 800313-Z8S18033VEC00 TR Series: Z180 Packaging: Reel package Operating Temperature Range: -40°C ~ 100°C (TA) Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 33MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Package: 68-LCC (J-Lead) Additional Interfaces: ASCI, CSIO, UART Family Name: Z8S180 Categories: Integrated Circuits (ICs) Manufacturer Package: 68-PLCC Alternative Parts (Cross-Reference): Z8S18033FEC00TR ; Z8S18020VEC00TR; Z8S18033VEG; Z8S18033VSC00TR; Introduction Date: February 25, 1997 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Quantity per package: 250

Manufacturer: Zilog
Win Source Part Number: 800313-Z8S18033VEC00TR
Series: Z180
Packaging: Reel package
Operating Temperature Range: -40°C ~ 100°C (TA)
Core Processor: Z8S180
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 33MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Package: 68-LCC (J-Lead)
Additional Interfaces: ASCI, CSIO, UART
Family Name: Z8S180
Categories: Integrated Circuits (ICs)
Manufacturer Package: 68-PLCC
Alternative Parts (Cross-Reference): Z8S18033FEC00TR ; Z8S18020VEC00TR; Z8S18033VEG; Z8S18033VSC00TR;
Introduction Date: February 25, 1997
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Quantity per package: 250

Buy Now Datasheet
Microprocessors - Z8S18033VEC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8S18033VEC00TR
Microprocessors Z8S18033VEC00TR
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 68-PLCC

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 33MHz 68-PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8S18033VEC00TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8S18033VEC00TR
Integrated Circuits (ICs) - Embedded - Microprocessors Z8S18033VEC00TR
IC MPU Z180 33MHZ 68PLCC

IC MPU Z180 33MHZ 68PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number Z8S18033VEC00TR-ND 800313-Z8S18033VEC00TR Z8S18033VEC00TR Z8S18033VEC00TR
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8S18033VEC00TR Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z8S180 Z8S180 Z8S180
Supply Voltage 5V 5.0V
Package Type LCCC; Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM5706BCBDJAS - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A15
Clock Speed 1000 MHz
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
2 suppliers
Embedded - Microprocessors - 25PPC750CXEJP8512 - Lingto Electronic Limited
Specs
Microprocessor Family PowerPC; PowerPC 750CX
View Details
536MHZ Embedded Microprocessor MPU - 694-ATSAMA5D33A-CUR - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage 1.2 V
Package Type Other; Tape & Reel (TR)
Pin Count 324
View Details
6 suppliers