Zilog Embedded - Embedded - Microprocessors - Z8S18020VSG1960 Z8S18020VSG1960

Description
Manufacturer: Zilog Win Source Part Number: 1119955-Z8S18020VSG1 960 Packaging: Tube/Rail Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, UART Family Name: Z8S18020 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC Speed(Frequency): 20MHz Security Package / Case: 68-LCC (J-Lead) Alternative Parts (Cross-Reference): DS80C390-QNR; DS80C390-QCR+; DS80C390-QCR; Introduction Date: September 25, 2001 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 20
Request a Quote Datasheet
Description
Manufacturer: Zilog Win Source Part Number: 1119955-Z8S18020VSG1 960 Packaging: Tube/Rail Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, UART Family Name: Z8S18020 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC Speed(Frequency): 20MHz Security Package / Case: 68-LCC (J-Lead) Alternative Parts (Cross-Reference): DS80C390-QNR; DS80C390-QCR+; DS80C390-QCR; Introduction Date: September 25, 2001 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 20
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microprocessors - Z8S18020VSG1960 - 1119955-Z8S18020VSG1960 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8S18020VSG1960
1119955-Z8S18020VSG1960
Embedded - Embedded - Microprocessors - Z8S18020VSG1960 1119955-Z8S18020VSG1960
Manufacturer: Zilog Win Source Part Number: 1119955-Z8S18020VSG1 960 Packaging: Tube/Rail Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, UART Family Name: Z8S18020 Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 68-PLCC Speed(Frequency): 20MHz Security Package / Case: 68-LCC (J-Lead) Alternative Parts (Cross-Reference): DS80C390-QNR; DS80C390-QCR+; DS80C390-QCR; Introduction Date: September 25, 2001 Estimated EOL Date: 2024 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 20

Manufacturer: Zilog
Win Source Part Number: 1119955-Z8S18020VSG1960
Packaging: Tube/Rail
Core Processor: Z8S180
Number of Cores/Bus Width: 1 Core, 8-Bit
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: ASCI, CSIO, UART
Family Name: Z8S18020
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 68-PLCC
Speed(Frequency): 20MHz
Security Package / Case: 68-LCC (J-Lead)
Alternative Parts (Cross-Reference): DS80C390-QNR; DS80C390-QCR+; DS80C390-QCR;
Introduction Date: September 25, 2001
Estimated EOL Date: 2024
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 20

Buy Now Datasheet
Microprocessors - 269-4305-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-4305-ND
Microprocessors 269-4305-ND
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 68-PLCC

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 68-PLCC

Buy Now Datasheet
Microprocessors - Z8S18020VSG1960 - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
Z8S18020VSG1960
Microprocessors Z8S18020VSG1960
IC MPU Z180 20MHZ 68PLCC

IC MPU Z180 20MHZ 68PLCC

Supplier's Site Datasheet
Microprocessors - Z8S18020VSG1960 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8S18020VSG1960
Microprocessors Z8S18020VSG1960
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 68-PLCC

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 68-PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8S18020VSG1960 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8S18020VSG1960
Integrated Circuits (ICs) - Embedded - Microprocessors Z8S18020VSG1960
IC MPU Z180 20MHZ 68PLCC

IC MPU Z180 20MHZ 68PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 1119955-Z8S18020VSG1960 269-4305-ND Z8S18020VSG1960 Z8S18020VSG1960 Z8S18020VSG1960
Product Name Embedded - Embedded - Microprocessors - Z8S18020VSG1960 Microprocessors Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Supply Voltage 5.0V 5V
Package Type PLCC; Other; 68-PLCC LCCC; Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

AM1802 Sitara Processor - AM1802BZWTD3 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
6 suppliers
Embedded - Microprocessors - BX80557E6300 - Lingto Electronic Limited
Specs
Architecture RISC
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details