Zilog Microprocessors Z8S18020VSC

Description
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 68-PLCC
Request a Quote Datasheet
Description
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 68-PLCC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3111-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3111-ND
Microprocessors 269-3111-ND
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 68-PLCC

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 68-PLCC

Buy Now Datasheet
Embedded - Embedded - Microprocessors - Z8S18020VSC - 1282843-Z8S18020VSC - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - Z8S18020VSC
1282843-Z8S18020VSC
Embedded - Embedded - Microprocessors - Z8S18020VSC 1282843-Z8S18020VSC
Manufacturer: Zilog Win Source Part Number: 1282843-Z8S18020VSC Packaging: Tube Core Processor: Z8S180 Number of Cores/Bus Width: 1 Core, 8-Bit Speed: 20MHz RAM Controllers: DRAM Graphics Acceleration: No Voltage - I/O: 5.0V Additional Interfaces: ASCI, CSIO, UART Categories: Integrated Circuits Supplier Device Package: 68-PLCC Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.zilog.com Manufacturer Package: 68-LCC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Family Part Number: Z8S180 Manufacturer Pack Quantity: 20 MSL Level: 3 (168 Hours)

Manufacturer: Zilog
Win Source Part Number: 1282843-Z8S18020VSC
Packaging: Tube
Core Processor: Z8S180
Number of Cores/Bus Width: 1 Core, 8-Bit
Speed: 20MHz
RAM Controllers: DRAM
Graphics Acceleration: No
Voltage - I/O: 5.0V
Additional Interfaces: ASCI, CSIO, UART
Categories: Integrated Circuits
Supplier Device Package: 68-PLCC
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.zilog.com
Manufacturer Package: 68-LCC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: Z8S180
Manufacturer Pack Quantity: 20
MSL Level: 3 (168 Hours)

Buy Now
Microprocessors - Z8S18020VSC - ODG (Origin Data Global)
Shenzhen, China
Microprocessors
Z8S18020VSC
Microprocessors Z8S18020VSC
IC MPU Z180 20MHZ 68PLCC

IC MPU Z180 20MHZ 68PLCC

Supplier's Site Datasheet
Microprocessors - Z8S18020VSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8S18020VSC
Microprocessors Z8S18020VSC
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 68-PLCC

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 20MHz 68-PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8S18020VSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8S18020VSC
Integrated Circuits (ICs) - Embedded - Microprocessors Z8S18020VSC
IC MPU Z180 20MHZ 68PLCC

IC MPU Z180 20MHZ 68PLCC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3111-ND 1282843-Z8S18020VSC Z8S18020VSC Z8S18020VSC Z8S18020VSC
Product Name Microprocessors Embedded - Embedded - Microprocessors - Z8S18020VSC Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z8S180 Z8S180 Z8S180 Z8S180
Supply Voltage 5V 5.0V
Package Type LCCC; Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Embedded - Microprocessors - AM3715CBPDNB - Shenzhen Shengyu Electronics Technology Limited
Specs
Microprocessor Family ARM; ARMR CortexR-A8
Clock Speed 800 MHz
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
2 suppliers
Embedded - Microprocessors - AM3703CUSA - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM® Cortex®-A8
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details