Zilog Microprocessors Z8S18010VSC00TR

Description
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC
Request a Quote
Description
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8S18010VSC00TR is an 8-bit microprocessor from Quarktwin Technology Ltd., designed to be compatible with the ZiLOG Z80 CPU architecture. It features enhanced performance with clock speeds of 10, 20, and 33 MHz, and operates within a voltage range of 5V, with a 3.3V option at 20 MHz. The device supports an extended temperature range from -40°C to +85°C, making it suitable for various applications. This microprocessor includes two chain-linked DMA channels, on-chip interrupt controllers, and three wait-state generators, which facilitate efficient data handling and processing. It also incorporates two enhanced UARTs capable of asynchronous data transfer rates up to 512 Kbps, along with a 4-byte FIFO buffer to minimize overrun errors. The Z8S18010VSC00TR is available in multiple packaging styles, including 68-pin PLCC, 64-pin DIP, and 80-pin QFP. Power efficiency is a key feature, with low power-down modes that reduce consumption to as low as 10 µA. The internal clock can be doubled relative to the external clock, allowing for cost-effective system designs using lower-frequency crystals. Overall, this microprocessor is a robust choice for engineers seeking a reliable and efficient solution for their projects.

Datasheet Summary
Powered by GS/AI

The Z8S18010VSC00TR is an 8-bit microprocessor from Quarktwin Technology Ltd., designed to be compatible with the ZiLOG Z80 CPU architecture. It features enhanced performance with clock speeds of 10, 20, and 33 MHz, and operates within a voltage range of 5V, with a 3.3V option at 20 MHz. The device supports an extended temperature range from -40°C to +85°C, making it suitable for various applications. This microprocessor includes two chain-linked DMA channels, on-chip interrupt controllers, and three wait-state generators, which facilitate efficient data handling and processing. It also incorporates two enhanced UARTs capable of asynchronous data transfer rates up to 512 Kbps, along with a 4-byte FIFO buffer to minimize overrun errors. The Z8S18010VSC00TR is available in multiple packaging styles, including 68-pin PLCC, 64-pin DIP, and 80-pin QFP. Power efficiency is a key feature, with low power-down modes that reduce consumption to as low as 10 µA. The internal clock can be doubled relative to the external clock, allowing for cost-effective system designs using lower-frequency crystals. Overall, this microprocessor is a robust choice for engineers seeking a reliable and efficient solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - Z8S18010VSC00TR-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
Z8S18010VSC00TR-ND
Microprocessors Z8S18010VSC00TR-ND
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8S18010VSC00TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8S18010VSC00TR
Integrated Circuits (ICs) - Embedded - Microprocessors Z8S18010VSC00TR
IC MPU Z180 10MHZ 68PLCC

IC MPU Z180 10MHZ 68PLCC

Supplier's Site
Microprocessors - Z8S18010VSC00TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8S18010VSC00TR
Microprocessors Z8S18010VSC00TR
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 68-PLCC

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number Z8S18010VSC00TR-ND Z8S18010VSC00TR Z8S18010VSC00TR
Product Name Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z8S180 Z8S180 Z8S180
Supply Voltage 5V
Package Type LCCC; Other; 68-LCC (J-Lead) Other; 68-LCC (J-Lead)
Unlock Full Specs
to access all available technical data

Similar Products

DM388 DaVinci Digital Media Processor - DM388AAARD11F - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; FCBGA
View Details
High performances PowerArchitecture based solutions (QorIQ P-Series) -  - Teledyne e2v Semiconductors
Specs
Data Bus 64-Bit
Microprocessor Family , PowerPC Architecture
Package Type P-BGA; Other; 1295 pin FC PBGA
View Details
Microprocessors - ATSAMA5D33A-CURCT-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM® Cortex®-A5
Supply Voltage 1.2V; 1.8V; 3.3V
View Details
6 suppliers