Zilog Microprocessors Z8S18010PSC

Description
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 64-DIP
Request a Quote Datasheet
Description
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 64-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microprocessors - 269-3100-ND - DigiKey
Thief River Falls, MN, United States
Microprocessors
269-3100-ND
Microprocessors 269-3100-ND
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 64-DIP

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 64-DIP

Buy Now Datasheet
Microprocessors - Z8S18010PSC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
Z8S18010PSC
Microprocessors Z8S18010PSC
Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 64-DIP

Z8S180 Microprocessor IC Z180 1 Core, 8-Bit 10MHz 64-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microprocessors - Z8S18010PSC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microprocessors
Z8S18010PSC
Integrated Circuits (ICs) - Embedded - Microprocessors Z8S18010PSC
IC MPU Z180 10MHZ 64DIP

IC MPU Z180 10MHZ 64DIP

Supplier's Site

Technical Specifications

  DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 269-3100-ND Z8S18010PSC Z8S18010PSC
Product Name Microprocessors Microprocessors Integrated Circuits (ICs) - Embedded - Microprocessors
Data Bus 8-Bit 8-Bit; 1 Core, 8-Bit
Microprocessor Family Z8S180 Z8S180 Z8S180
Supply Voltage 5V
Package Type DIP; Other; "64-DIP (0.750"", 19.05mm)" DIP; Other; 64-DIP (0.750\", 19.05mm)
Unlock Full Specs
to access all available technical data

Similar Products

AM1808 Sitara Processor - AM1808BZWTD4 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
7 suppliers
Embedded - Microprocessors - AT91SAM9XE128-QU - Lingto Electronic Limited
Specs
Microprocessor Family ARM; ARM926EJ-S
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details