Intel Corporation 32-bit 200MHz Embedded Microprocessor MPU 21281CB

Description
32-BIT, 200MHz, RISC PROCESSOR, PQFP144, TQFP-144 Product overview: 21281CB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 200MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-21281CB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
32-BIT, 200MHz, RISC PROCESSOR, PQFP144, TQFP-144 Product overview: 21281CB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 200MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-21281CB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 200MHz Embedded Microprocessor MPU - 694-21281CB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 200MHz Embedded Microprocessor MPU
694-21281CB
32-bit 200MHz Embedded Microprocessor MPU 694-21281CB
32-BIT, 200MHz, RISC PROCESSOR, PQFP144, TQFP-144 Product overview: 21281CB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 200MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-21281CB can be used for catalog matching and distributor lookup.

32-BIT, 200MHz, RISC PROCESSOR, PQFP144, TQFP-144 Product overview: 21281CB from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 200MHz. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 200MHz, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-21281CB can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - Embedded - Microprocessors - 1012671-21281CB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microprocessors
1012671-21281CB
Integrated Circuits (ICs) - Embedded - Microprocessors 1012671-21281CB
Win Source Part Number: 1012671-21281CB Category: Integrated Circuits (ICs)>Embedded - Microprocessors Core Processor: SA-110 Number of Cores/Bus Width: 1 Core, 32-Bit Speed: 200MHz RAM Controllers: SDRAM, SRAM Graphics Acceleration: No Voltage - I/O: 2.1V Package: Bag Standard Package: 1 Package / Case: 144-LQFP Supplier Device Package: 144-TQFP (20x20) Temperature Range - Operating: 0°C ~ 70°C (TA) ECCN: 3A001A3 Fake Threat In the Open Market: 59 pct. HTSUS: 8542.31.0001 Mfr: Intel Other Names: 2156-21281CB-IN,INTI NT21281CB Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1012671-21281CB
Category: Integrated Circuits (ICs)>Embedded - Microprocessors
Core Processor: SA-110
Number of Cores/Bus Width: 1 Core, 32-Bit
Speed: 200MHz
RAM Controllers: SDRAM, SRAM
Graphics Acceleration: No
Voltage - I/O: 2.1V
Package: Bag
Standard Package: 1
Package / Case: 144-LQFP
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: 0°C ~ 70°C (TA)
ECCN: 3A001A3
Fake Threat In the Open Market: 59 pct.
HTSUS: 8542.31.0001
Mfr: Intel
Other Names: 2156-21281CB-IN,INTINT21281CB
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Microprocessors - 21281CB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microprocessors
21281CB
Microprocessors 21281CB
SA-110 Microprocessor IC - 1 Core, 32-Bit 200MHz 144-TQFP (20x20)

SA-110 Microprocessor IC - 1 Core, 32-Bit 200MHz 144-TQFP (20x20)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd.
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-21281CB 1012671-21281CB 21281CB
Product Name 32-bit 200MHz Embedded Microprocessor MPU Integrated Circuits (ICs) - Embedded - Microprocessors Microprocessors
Architecture RISC
Data Bus 32-Bit 32-Bit 32-Bit; 1 Core, 32-Bit
Supply Voltage 1.65 2.1V
Pin Count 144
Unlock Full Specs
to access all available technical data

Similar Products

IC DGTL MEDIA PROCESSOR 515FCBGA - 815-DM3725CBP - Utmel Electronic Limited
Specs
Architecture ARM
Microprocessor Family ARM
Supply Voltage 1.14V
View Details
Embedded - Microprocessors - AM29000-16KC/W - Lingto Electronic Limited
Specs
Architecture RISC
Microprocessor Family AM29000
View Details
Intel® Xeon Phi™ Coprocessor 7120A (16GB, 1.238 GHz, 61 core) - 7120A - Intel Corporation
Specs
Data Bus 64-Bit
Microprocessor Family x86
Clock Speed 1238 to 1333 MHz
View Details
Embedded Processors -  - MACOM
Specs
Data Bus 32-Bit (optional feature); 64-Bit (optional feature)
Clock Speed 800 to 12000 MHz
Interface / Port Support USB
View Details