The Z8PE002PZ010SG is an 8-bit microcontroller from Quarktwin Technology Ltd. featuring a 10 MHz operating speed and 512 bytes of one-time programmable (OTP) EPROM memory. It includes 64 bytes of general-purpose RAM and supports all instructions executing in a single 1-µs instruction cycle. The microcontroller is equipped with six vectored interrupts, six addressing modes, and 14 input/output pins, which can be configured as push-pull or open-drain.
Additional functionalities include an analog comparator, a 16-bit programmable watchdog timer, and software-configurabl
8-bit Microcontrollers - MCU Z8PLUS 512 BYTES OTP w/VBO POR
Z8 Z8® Plus Microcontroller IC 8-Bit 10MHz 512B (512 x 8) OTP
| VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | Z8PE002PZ010SG | Z8PE002PZ010SG |
| Product Name | 8-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 8 Bit; 8-Bit | |
| Life Cycle Stage | Removed; Obsolete | |
| Clock Speed | 10 MHz | |
| RAM | 0.0640 KB |