Zilog Microcontrollers Z8F6403FT020SC

Description
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH
Request a Quote
Description
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Z8F6403FT020SC is an 8-bit microcontroller from the Z8 Encore! series by Quarktwin Technology Ltd. It features 64KB of Flash memory and operates at a maximum speed of 20 MHz. The device includes a 10-bit analog-to-digital converter, multiple UART interfaces, and supports I²C and SPI communication protocols. It is designed for standard temperature applications, with an operating temperature range of 0°C to +70°C, and requires a supply voltage between 3.0V and 3.6V. The microcontroller is available in a QFP-80 package, making it suitable for various embedded applications that require moderate processing power and memory capacity.

Datasheet Summary
Powered by GS/AI

The Z8F6403FT020SC is an 8-bit microcontroller from the Z8 Encore! series by Quarktwin Technology Ltd. It features 64KB of Flash memory and operates at a maximum speed of 20 MHz. The device includes a 10-bit analog-to-digital converter, multiple UART interfaces, and supports I²C and SPI communication protocols. It is designed for standard temperature applications, with an operating temperature range of 0°C to +70°C, and requires a supply voltage between 3.0V and 3.6V. The microcontroller is available in a QFP-80 package, making it suitable for various embedded applications that require moderate processing power and memory capacity.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-3153-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-3153-ND
Microcontrollers 269-3153-ND
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH

eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
 - Z8F6403FT020SC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PQFP80

Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PQFP80

Supplier's Site Datasheet
Microcontrollers - Z8F6403FT020SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F6403FT020SC
Microcontrollers Z8F6403FT020SC
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH

eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F6403FT020SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F6403FT020SC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F6403FT020SC
IC MCU 8BIT 64KB FLASH 80QFP

IC MCU 8BIT 64KB FLASH 80QFP

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-3153-ND Z8F6403FT020SC Z8F6403FT020SC Z8F6403FT020SC
Product Name Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x10b
RAM 4 KB 4 KB 4 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC845BCPZ8-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
ARM Cortex-M 32-bit 1GHz 128KB Embedded Microcontroller MCU - 879-CC1310F128RGZR - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 32 Bit
Supply Voltage 1.8 to ? volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Security & Authentication Chips - 2167772 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details