Zilog Microcontrollers Z8F4803FT020SC

Description
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH
Request a Quote Datasheet
Description
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 269-3147-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
269-3147-ND
Microcontrollers 269-3147-ND
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH

eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH

Buy Now Datasheet
 - Z8F4803FT020SC - Rochester Electronics
Newburyport, MA, United States
Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PQFP80

Microcontroller, 8-Bit, FLASH, Z8 CPU, 20MHz, CMOS, PQFP80

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - Z8F4803FT020SC - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
Z8F4803FT020SC
Integrated Circuits (ICs) - Embedded - Microcontrollers Z8F4803FT020SC
IC MCU 8BIT 48KB FLASH 80QFP

IC MCU 8BIT 48KB FLASH 80QFP

Supplier's Site
Microcontrollers - Z8F4803FT020SC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
Z8F4803FT020SC
Microcontrollers Z8F4803FT020SC
eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH

eZ8 Encore!® Microcontroller IC 8-Bit 20MHz 48KB (48K x 8) FLASH

Buy Now Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 269-3147-ND Z8F4803FT020SC Z8F4803FT020SC Z8F4803FT020SC
Product Name Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit
Clock Speed 20 MHz 20 MHz 20 MHz
Bits Other; A/D 12x10b
RAM 4 KB 4 KB 4 KB
ROM 48 KB
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1111F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 3 volts
Operating Temperature 0 to 85 C (32 to 185 F)
View Details
Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2306892 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 1000 KB
Package Type Other; TQFN
View Details
Integrated Circuits (ICs) - Embedded - Microcontrollers - C164CI8RMCAKXUMB1 - Acme Chip Technology Co., Limited
Specs
Data Bus 16 Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
3 suppliers